Petzl ULTRA RUSH Black, White Headband flashlight LED

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38319
Info modified on:
17 May 2018, 02:50:20
Short summary description Petzl ULTRA RUSH Black, White Headband flashlight LED:

Petzl ULTRA RUSH, Headband flashlight, Black, White, IP67, LED, 1 lamp(s), 760 lm

Long summary description Petzl ULTRA RUSH Black, White Headband flashlight LED:

Petzl ULTRA RUSH. Flashlight type: Headband flashlight, Product color: Black, White. International Protection (IP) code: IP67. Lamp type: LED, Lamps quantity: 1 lamp(s), Luminous flux: 760 lm. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2600 mAh, Battery recharge time: 3 h. Weight: 370 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.