location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brennenstuhl 1171260201 LED bulb White 6000 K 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brennenstuhl Check ‘Brennenstuhl’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BN-1260201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1171260201
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Brennenstuhl’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brennenstuhl: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:23:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brennenstuhl 1171260201 LED bulb White 6000 K 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20 W
  • - Luminous flux: 1300 lm White
  • - Color temperature: 6000 K
  • - 100-240 V 50 - 60 Hz
Long product name Brennenstuhl 1171260201 LED bulb White 6000 K 20 W :
The short editorial description of Brennenstuhl 1171260201 LED bulb White 6000 K 20 W

COB mobile battery LED light 20 W IP54
More>>>
Short summary description Brennenstuhl 1171260201 LED bulb White 6000 K 20 W:
This short summary of the Brennenstuhl 1171260201 LED bulb White 6000 K 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Brennenstuhl 1171260201, 20 W, 1300 lm, White

Long summary description Brennenstuhl 1171260201 LED bulb White 6000 K 20 W:
This is an auto-generated long summary of Brennenstuhl 1171260201 LED bulb White 6000 K 20 W based on the first three specs of the first five spec groups.

Brennenstuhl 1171260201. Bulb power: 20 W, Luminous flux: 1300 lm, Light color: White, Color temperature: 6000 K

Brand Image Article code product Stock Price from
Brennenstuhl

Brennenstuhl 1171250503 LED bulb 6400 K 50 W
(show image)
1171250503 1171250503 0.00
(excl. VAT)
0 (incl. VAT)