location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tamron SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF) SLR Wide zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tamron Check ‘Tamron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B001N
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Tamron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tamron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:30:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tamron SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF) SLR Wide zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Component for: SLR Wide zoom lens Black
  • - Lens structure (elements/groups): 12/9
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0,24 m
More>>>
Short summary description Tamron SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF) SLR Wide zoom lens Black:
This short summary of the Tamron SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF) SLR Wide zoom lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tamron SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF), Wide zoom lens, 12/9, 10 - 24 mm

Long summary description Tamron SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF) SLR Wide zoom lens Black:
This is an auto-generated long summary of Tamron SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF) SLR Wide zoom lens Black based on the first three specs of the first five spec groups.

Tamron SP AF10-24mm F/3.5-4.5 Di II LD Aspherical (IF). Component for: SLR, Lens structure (elements/groups): 12/9, Lens type: Wide zoom lens. Camera brands compatibility: Nikon, Maximum magnification: 5,1x. Product color: Black. Diameter: 8,32 cm, Filter size: 7,7 cm, Length: 86,5 mm

Source Review comments Score
dxomark.com
Updated:
2016-11-15 02:43:28
We've tested the new 24-Mpix Nikon D3300 with more than 140 Nikkor and third-party prime and zoom models to assess image quality. Read onto find out which of these lenses have the best image quality when paired with the new camera.Like rivals Nikon's cons...
38%
dxomark.com
Updated:
2016-11-15 02:43:28
Following the lens recommendations for Nikon D7100 and entry-level D3200, we've now turned our attention to the new mid-range D5300. We've tested the camera with more than 140 Nikkor and third-party prime and zoom models to assess image quality. Read onto...
38%
dxomark.com
Updated:
2016-11-15 02:43:28
This is the second part of our lens recommendations for the Nikon D7100 where we've analyzed nearly 60 Nikkor and third-party standard and portrait prime and zoom models to assess their optical quality. Read onto find out which of these lenses are the bes...
36%
Slrgear.com
Updated:
2016-11-15 02:43:28
The lens is designed for the crop-frame APS-C sensor, meaning it will provide vignetted results if used on a full-frame camera. It uses a constant ƒ/2.8 design. On a Nikon body, the lens provides an effective field of view of 26-75mm; on a Canon body, 27-...
Bottom line Tamron seems to have had to make some sacrifices to add Vibration Control to its popular 17-50mm ƒ/2.8. It's not bad with regard to sharpness, just not as good as the non-VC version, leading potential buyers to decide how badly they need Vibration Control...
93%
photozone.de
Updated:
2016-11-15 02:43:28
When it comes to standard zooms for crop cameras, Nikon offers a range of stabilized, but not overly fast lenses, while on the other hand their high end AF-S 17-55/2.8 offers a large aperture and superb build quality, but it lacks VR and carries a rat...
Bottom line The Tamron AF 17-50mm f/2.8 SP XR Di II LD Aspherical [IF] VC is a very promising lens based on its specifications. However, it falls somewhat short of the high expectations especially when considering the excellent performance of its non-VC variant...
70%
Kenrockwell.com
Updated:
2016-11-15 02:43:28
Tamron 17-50mm f/2.8 VCXR Di II LD Aspherical IF (2009-)© 2011 KenRockwell.com. All rights reserved. Tamron 17-50mm f/2.8 in mount (72mm filters, 20.1 oz. /569g, about $600), also comes in mount. . This free website's biggest sourc...
0%
steves-digicams.com
Updated:
2016-11-15 02:43:28
Labeled as one of Tamron's "High-Speed Zoom Lenses", the SP 17-50mm f/2.8 XR Di II VC (B005) is a speedy little 3x zoom lens that boasts a moderately wide field of view. This it an upgraded version of their popular SP 17-50mm f/2.8 XR Di II (A16) lens...
Bottom line & SamplesTamron's latest entry in their "High-Speed Zoom" category, the SP 17-50mm f/2.8 XD Di II VC (aka B005) is an updated version of their normal 17-50mm lens (A16), which offers most of the same features like a lens locking mechanism, XR and LD g...
0%
photozone.de
Updated:
2016-11-15 02:43:28
When it comes do standard zooms for crop cameras, Nikon offers a range of stabilized, but not overly fast lenses, while on the other hand their high end AF-S 17-55/2.8 offers a large aperture and superb build quality, but it lacks VR and carries a rat...
Bottom line The Tamron AF 17-50mm f/2.8 XR Di II LD Aspherical [IF] VC is a very promising lens based on its sheer specifications. However, it falls somewhat short of the high expectations especially when considering the excellent performance of its non-VC varian...
0%