location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L50-B-1E4 Intel® Pentium® N3530 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L50-B-1E4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSKTUE-01D00YGR
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43417
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite L50-B-1E4 Intel® Pentium® N3530 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell White
  • - Intel® Pentium® N3530 2,16 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1333 MHz 1 x 8 GB
  • - 1 TB HDD DVD Super Multi DL
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 4,5 h
  • - Windows 8.1 64-bit
More>>>
Short summary description Toshiba Satellite L50-B-1E4 Intel® Pentium® N3530 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:
This short summary of the Toshiba Satellite L50-B-1E4 Intel® Pentium® N3530 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L50-B-1E4, Intel® Pentium®, 2,16 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite L50-B-1E4 Intel® Pentium® N3530 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White:
This is an auto-generated long summary of Toshiba Satellite L50-B-1E4 Intel® Pentium® N3530 Laptop 39,6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 White based on the first three specs of the first five spec groups.

Toshiba Satellite L50-B-1E4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3530, Processor frequency: 2,16 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: White

Source Review comments Score
notebookcheck.net
Updated:
2014-10-01 06:32:17
Multimedia laptops are usually all-rounders that are not inevitably focused on computing power - a sufficiently sized screen of 15 inches or more, a generous hard drive, and ideally a DVD drive are enough to make the desktop computer superfluous for priva...
Good Screen's very good brightness, Full HD resolution, Immaculate build...
Bad Glare-type screen, Not suitable for gaming...
Bottom line Throughout middling Toshiba's Satellite looks rather ordinary, solid - it might even be called almost boring - in all details at first. The looks and the spec sheet suggest that it is an unseemly laptop from the multimedia category for private users. This...
80%
notebookcheck.net
Updated:
2014-12-24 05:31:56
We wrote a comprehensive review of the Satellite L50-B just a few months ago. Toshiba's all-round multimedia notebook was able to secure a "Good" (80%) in our tests. Now we get to examine a new model -- the Satellite L50-B-1TD. This device is outfitted wi...
Good Bright Full HD IPS display with stable viewing angles, Quick solid state disk, Silent operation in idle mode, Good battery life...
Bad Reflective screen, Limited gaming performance...
Bottom line The Toshiba Satellite L50-B-1TD offers very good application performance and can render many computer games fluidly -- though not current titles. This isn't a computer for serious gamers. The quick solid state drive makes for a fast system. Additionally...
80%