location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 100D + 18-55mm IS STM + 55-250mm STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100D + 18-55mm IS STM + 55-250mm STM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8576B083 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon EOS 100D + 18-55mm IS STM + 55-250mm STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SLR Camera Kit 18 MP CMOS Black
  • - TTL Face tracking
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 6400 Fastest camera shutter speed: 1/4000 s Slowest camera shutter speed: 30 s ± 5EV (1/3EV step)
  • - Video recording 1920 x 1080 pixels Full HD
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Canon EOS 100D + 18-55mm IS STM + 55-250mm STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
This short summary of the Canon EOS 100D + 18-55mm IS STM + 55-250mm STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 100D + 18-55mm IS STM + 55-250mm STM, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, 407 g, Black

Long summary description Canon EOS 100D + 18-55mm IS STM + 55-250mm STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:
This is an auto-generated long summary of Canon EOS 100D + 18-55mm IS STM + 55-250mm STM SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black based on the first three specs of the first five spec groups.

Canon EOS 100D + 18-55mm IS STM + 55-250mm STM. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 6400. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 407 g. Product color: Black

Picture quality
Camera type *
SLR Camera Kit
Megapixel *
18 MP
Sensor type *
CMOS
Maximum image resolution *
5184 x 3456 pixels
Still image resolution(s) *
480 x 480, 720 x 400, 720 x 480, 1280 x 1280, 1696 x 1280, 1728 x 1728, 1920 x 1080, 2304 x 1728, 2304 x 2304, 2592 x 1456, 2592 x 1728, 3072 x 2304, 3456 x 1944, 3456 x 2304, 3456 x 3456, 4608 x 3456, 5184 x 2912, 5184 x 3456
Image stabilizer *
No
Supported aspect ratios
3:2, 4:3, 16:9
Total megapixels
18,5 MP
Image sensor size (W x H)
22,3 x 14,9 mm
Sensor format
Advanced Photo System type-C (APS-C)
Image formats supported *
JPG
Lens system
Lens mount interface
Canon EF, Canon EF-S
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto Focus (AF) object detection
Face
Face tracking
Yes
Auto Focus (AF) points
9
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
6400
ISO sensitivity
100, 200, 400, 800, 1600, 3200, 6400, Auto
Light exposure modes *
Aperture priority AE, Auto, Shutter priority AE
Light exposure correction *
± 5EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/4000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Flash exposure lock
Yes
Flash guide number
9,4 m
Flash recharging time
3 s
External flash connector
Yes
Flash sync-speed
1/200 s
Flash exposure compensation
Yes
Flash exposure correction
±2EV (1/2, 1/3 EV step)
Video
Video recording *
Yes
Maximum video resolution *
1920 x 1080 pixels
HD type *
Full HD
Video resolutions
640 x 480, 1280 x 720, 1920 x 1080
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MOV
Memory
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Display
Display diagonal *
7,62 cm (3")
Display resolution (numeric)
1040000 pixels
Display aspect ratio
3:2
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Magnification
0,87x
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
HDMI *
Yes
HDMI connector type
Mini
Microphone in
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Scene modes *
Candlelight, Children, Close-up (macro), Night portrait, Portrait, Sports, Landscape
Shooting modes *
Aperture priority, Auto, Manual, Program, Shutter priority
Photo effects *
Black&White, Neutral
Camera playback
Highlights, Movie, Single image, Slide show
Diopter correction
Yes
Playback zoom (max)
10x
Custom color
Yes
Histogram
Yes
Live view
Yes
Orientation sensor
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Camera file system
DPOF 1.1, Exif 2.3
Image processor
DIGIC 5
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Design
Product color *
Black
Material
Aluminium, Glass, Polycarbonate, Rubber
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (CIPA standard)
380 shots
Battery type
LP-E12
Number of batteries supported
1
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
116,8 mm
Depth
69,4 mm
Height
90,7 mm
Weight
407 g
Weight (including battery)
407 g
Packaging content
Batteries included
Yes
Bundled software
ImageBrowser EX, PhotoStitch, EOS Utility, Picture Style Editor
Other features
Built-in flash
Yes
Power source type
Battery, USB
Source Review comments Score
dpreview.com
Updated:
2016-10-25 01:10:51
Despite the emergence of mirrorless cameras, the market is still dominated by conventional DSLRs. Several companies make excellent SLRs to help consumers get better quality pictures for under $1,000...
0%
bobatkins.com
Updated:
2016-10-25 01:10:51
The SL1 body is no larger than many small sensor digicams. For example the following image shows the EOS SL1 (right) compared with a Canon Powershot SX50 digicam.Of course the SX50 HS digicam has a built in 25-1200mm zoom, whereas the SL1 has an 18-55...
Bottom line Canon did a good job with the EOS SL1. While making it the smallest and lightest DSLR available, they didn't do this by stripping it down in terms of features or performance. In fact the vastly improved Hybrid AF system, which uses both phase sensitive an...
0%
digitalcameraworld.com
Updated:
2016-10-25 01:10:52
Canon vs Nikon: which DSLR system is best? A question that has frustrated many of the world's greatest philosophers and may even have troubled the UN… Our in-depth comparison examines each system's cameras, lenses, key features and much more.Who makes the...
0%
consumersearch.com
Updated:
2016-10-25 01:10:52
Light in weight. Your arms won't ache after shooting with the Rebel SL1 for extended periods. It's Canon's smallest and lightest DSLR, yet it still has most of the controls and features found in its larger sibling EOS cameras. The touch screen is the same...
Good Small body, Light weight, High image quality, Touch screen...
Bad Uncomfortable for large hands...
Bottom line It's the small size and light weight of the Canon EOS Rebel SL1 that draw praise from reviewers and users alike. The SL1 is "a mature camera…that's not a burden to bring along," and is suitable for family photographers looking for an easy-to-use DSLR came...
0%
camerastuffreview.com
Updated:
2016-10-25 01:10:52
How good is the smallest SLR camera with an APS-C sensor compared to its bigger brothers? Read our Canon 100D review and you'll know. The Canon 100D was introduced in mid-2012. A big advantage of the Canon 100D relative to the Canon EOS M is that the Cano...
Good If the personal choice "C.Fn II-3 Highlight tone priority" is selected, bleached-out highlights, as in the above shot, are prevented. It also delivers, surprisingly enough, a slightly higher dynamic range. The disadvantages of the highlight tone priority...
Bottom line Support CameraStuffReview and buy your camera hereFor proper performance enable JavaScript. Pages: 1Powered by Tools JX.StarterYear:2013Overall score:6Resolution:6.5Dynamic Range:6.7Noise:7.5Color:9.3Whitebalance:7Megapixels:18Sensor:APSCSensor magn...
71%
dpreview.com
Updated:
2016-10-25 01:10:52
Despite the emergence of mirrorless cameras, the market is still dominated by conventional DSLRs. Several companies make excellent SLRs to help consumers get better quality pictures for under $1,000. Image quality in the category is generally very similar...
0%
steves-digicams.com
Updated:
2016-10-25 01:10:52
Quick TakeProsSmaller size and lighter frame is definitely noticeable versus other DSLRsSeems to have a sturdy feel and good build qualitySL1 remains easy to hold with well-sized right-hand grip, despite small camera bodyExtremely fast performance in V...
Bottom line By Kyle Schurman If you're wondering how traditional entry-level DSLR camera makers plan to specifically compete against the smaller mirrorless interchangeable lens camera (ILC) design that's been steadily growing in availability in the past several ye...
0%
Kenrockwell.com
Updated:
2016-10-25 01:10:52
Canon 5D Mark III vs. SL1Resolution and High ISO Comparison © 2013 KenRockwell.com. All rights reserved. September 2013 Resolution Comparison Just because I can, let's compare the sharpness, resolution and high-ISO performance of the wo...
0%
techreviewsource.com
Updated:
2016-10-25 01:10:52
Canon bills the EOS Rebel SL1 ($649.99 list, body only) as the world's smallest digital SLR. There's no arguing about that; it's impressively small, making Canon's standard 18-55mm zoom lens look positively huge in comparison. The 18-megapixel camera uses...
Good Compact design. Touch screen. Quick to start and focus. 4fps continuous shooting. Smooth live view focus experience. Microphone input. Good high ISO performance.
Bad Limited Raw burst shooting. Pentamirror viewfinder. Fixed rear LCD. May be too small for some hands...
Bottom line Canon's high-performing EOS Rebel SL1 is the tiniest digital SLR you can put your hands on, but it may be too small for some hands...
80%
pcmag.com
Updated:
2016-10-25 01:10:52
Canon bills the EOS Rebel SL1 ($649.99 list, body only)$599.00 at Amazon as the world's smallest digital SLR. There's no arguing about that; it's impressively small, making Canon's standard 18-55mm zoom lens look positively huge in comparison. The 18-mega...
Good Compact design. Touch screen. Quick to start and focus. 4fps continuous shooting. Smooth live view focus experience. Microphone input. Good high ISO performance.
Bad Limited Raw burst shooting. Pentamirror viewfinder. Fixed rear LCD. May be too small for some hands...
Bottom line Canon's high-performing EOS Rebel SL1 is the tiniest digital SLR you can put your hands on, but it may be too small for some hands...
80%
popphoto.com
Updated:
2016-10-25 01:10:52
Canon's latest rebel is the smallest DSLR everWhat's hot: Tiny body that makes great images What's not: No built-in Wi-Fi; burst tops out at 4 fps Who it's for: People who want a small, affordable camera with all the power of a DSLRThe whole point of the...
0%
photographybay.com
Updated:
2016-10-25 01:10:52
Canon Rebel SL1 and iPhone 5The Canon Rebel SL1 (aka 100D) is a solid little camera that launched alongside the Rebel T5i. Despite its size, the Rebel SL1 does quite a bit to overshadow its physically larger and more expensive sibling.The Rebel SL1 fe...
Bottom line The Canon SL1 is a hit. I had a blast using this camera – it was the most fun I have had with a DSLR since the 5D Mark II came out nearly 5 years ago. Spec-wise, there’s nothing that special about the camera; however, when you put Canon’s little 40mm p...
0%
imaging-resource.com
Updated:
2016-10-25 01:10:52
Sensor and performance. Like the Canon T5i (and the T4i before it), the Rebel SL1 employs an 18-megapixel, APS-C CMOS sensor. The SL1's ISO range is 100 to 12,800 (expandable to 25,600 in H mode) and it boasts low-light capabilities that rival the Canon T...
Good Smallest and lightest DSLR we've ever reviewed, Delivers very good image quality, almost exactly the same as the Canon T4i/T5i, but in a tiny package; all three cameras share the same APS-C-type, 18-megapixel CMOS sensor, Very accomplished at shooting...
Bad Despite its reduced size, body not as small as most compact system cameras because it still has to accommodate the DSLR mirror, LCD is not articulating (like it is on the T4i/T5i), Dynamic range and high ISO performance not as good as some competing mo...
Bottom line In many ways, the Canon SL1 provides the best of both worlds, pairing the compact, lightweight body of a mirrorless camera and the performance and image quality of a DSLR. You could almost call it a miniaturized version of Canon's Rebel T4i/T5i DSLRs...
0%
The-digital-picture.com
Updated:
2016-10-25 01:10:52
If impressive image quality in an extreme light weight & small size but still fully-capable, full-featured DSLR camera appeals to you, the Canon EOS Rebel SL1 / 100D has your name on it.The SL1 (AKA EOS Kiss X7 in Japan and EOS 100D in Europe/Asia/Oceania...
90%
dpreview.com
Updated:
2016-10-25 01:10:52
But wait! Before you sneak a Nikon D800E into your baby's basket of toys, you'll need to consider choking hazards and the fact that some children are a lot more careful (read: girls) than others (read: boys) when it comes to handling expensive electronics...
0%
photographyblog.com
Updated:
2016-10-25 01:10:52
The Canon EOS 100D (called the Digital Rebel SL1 in North America) is the smallest and lightest APS-C DSLR ever made. The 18 megapixel 100D / SL1 offers a ‘Hybrid CMOS AF II' system with 80% frame coverage, a 3” ClearView II capacitive touchscreen LCD scr...
Bottom line The EOS 100D / Rebel SL1 is the smallest and perhaps the most surprising DSLR camera that Canon have ever released. Nobody really expected this camera when it was unveiled alongside the more traditional EOS 700D. In many ways it perfectly straddles the d...
80%
photographybay.com
Updated:
2016-10-25 01:10:52
The compact Canon Rebel SL1 next the iPhone 5I’ve been running around with the new Canon Rebel SL1 for the past couple days. I’ll have some sample images and a full review later; however, I wanted to take a moment and pass along some first impressions...
0%
whatdigitalcamera.com
Updated:
2016-10-25 01:10:53
The heralds a decision by Canon to counter the growing CSC market as it marks the world's smallest and lightest DSLR. Slotting into the company's EOS for beginners range, the 100D positions itself between the entry-level EOS 1100D and EOS 600D and 700...
Good Highly responsive touchscreen; Petite and lightweight design; Rubberised handgrip; Effective Auto Lighting Optimizer; Image Quality at high ISO; Smooth and silent AF performance; Live preview for creative filters...
Bad Only one crosstype AF point; Limited amount of AF points compared with its closest rivals; No cheaper than the Canon EOS 700D; Small battery...
Bottom line With four DSLRs to choose from in Canon's EOS for beginners range, the Canon EOS 100D sits below the Canon EOS 600D despite it being £170 more expensive. For the extra outlay you'll have the option to push the sensitivity higher in low light, take adva...
90%
cameralabs.com
Updated:
2016-10-25 01:10:53
Canon EOS SL1 / 100D review The Canon EOS Rebel SL1, or 100D as it's known outside North America, is the company's latest entry-level DSLR and the smallest and lightest model with an APS-C sensor to date. Announced in March 2013, it's arguably the suc...
Good World's smallest DSLR. Truly compact body, Good photo and video quality, 1080p movies with respectable continuous AF, Excellent touch-screen interface, Microphone input, Remote control over USB using PCs or Macs, New kit lens with very quiet AF and non-rotating barrel.
Bad Modest continuous shooting speed at 4fps, No built-in Wifi and no Canon accessory either, Screen doesn't flip-out, it's fixed in position, Basic auto exposure bracketing of three frames, No auto-panorama mode in-camera, Non adjustable AF area size in Live View, Loses size advantage once you fit most Canon lenses.
Bottom line As someone who's been using mirror-less cameras a great deal over the past year I admit to approaching the EOS SL1 / 100D with some skepticism. But once you get it in your hands it really is a very enjoyable camera to use, delivering the quality, hand...
75%
Kenrockwell.com
Updated:
2016-10-25 01:10:53
The Canon Digital Rebel SL1 is the smallest and lightest DSLR ever. Canon invented the world's first full-frame DSLR, makes the world's smallest and lightest full-frame DSLR, a...
0%
The-digital-picture.com
Updated:
2016-10-25 01:10:53
A full Canon EOS Rebel T4i / 650D review is planned...
0%
dpreview.com
Updated:
2016-10-25 01:10:53
1. Introduction2. Specifications3. Body and Design4. Body and Design5. Operation & Controls6. Touchscreen & Hybrid AF7. First Impressions Canon EOS 100D/Rebel SL1 Hands-on Preview March 2013 | By Amadou Diallo Preview based on a pre-production Canon EOS...
0%
shutterbug.com
Updated:
2018-06-02 01:58:21
Every year member magazines from the Technical Image Press Association (TIPA) gather to consider and vote on the top products of the year in 40 categories, ranging from cameras to tripods to software and printers. This year's selections represent technolo...
0%
gadgetreview.com
Updated:
2020-07-24 14:49:31
The Canon EOS Rebel SL1 release date of 2013 makes this an older model, but DSLR camera designs often have a lifespan of up to five years in the market, just because of the advanced features they carry. So don't let the age scare you for the little Rebel...
Bottom line My Canon EOS Rebel SL1 review reveals a DSLR camera that does a lot of things well for a smaller than average camera, including good image quality and fast performance levels in viewfinder mode, all at a very good price versus other DSLRs. Outside of batt...
74%
Country Distributor
Deutschland 1 distributor(s)