Supermicro logo

Supermicro X9SBAA BGA 1283 Mini-ITX

Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10918
Info modified on:
30 Oct 2024, 13:11:17
Short summary description Supermicro X9SBAA BGA 1283 Mini-ITX:

Supermicro X9SBAA, Intel, BGA 1283, DDR3-SDRAM, 8 GB, 1.35,1.5 V, ECC

Long summary description Supermicro X9SBAA BGA 1283 Mini-ITX:

Supermicro X9SBAA. Processor manufacturer: Intel, Processor socket: BGA 1283. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory voltage: 1.35,1.5 V. Supported storage drive interfaces: SATA III, RAID levels: 0, 1. Ethernet interface type: Gigabit Ethernet. Component for: Server, Motherboard form factor: Mini-ITX

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.