location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo LinkStation 220 + 2x ST2000VN000 NAS Ethernet LAN Black Armada 370

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LinkStation 220 + 2x ST2000VN000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS220DE-EU + 2X ST2000VN000 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Buffalo LinkStation 220 + 2x ST2000VN000 NAS Ethernet LAN Black Armada 370:
This short summary of the Buffalo LinkStation 220 + 2x ST2000VN000 NAS Ethernet LAN Black Armada 370 data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo LinkStation 220 + 2x ST2000VN000, NAS, Marvell, Armada 370, 4 TB, Black

Long summary description Buffalo LinkStation 220 + 2x ST2000VN000 NAS Ethernet LAN Black Armada 370:
This is an auto-generated long summary of Buffalo LinkStation 220 + 2x ST2000VN000 NAS Ethernet LAN Black Armada 370 based on the first three specs of the first five spec groups.

Buffalo LinkStation 220 + 2x ST2000VN000. Total installed storage capacity: 4 TB, Installed storage drive type: HDD, Supported storage drive types: HDD. Processor family: Marvell, Processor model: Armada 370, Processor frequency: 0,8 GHz. Internal memory: 0,25 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP. Cooling type: Active, Product color: Black, Number of fans: 1 fan(s)

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA
Storage drive size
3.5"
Maximum supported storage capacity
8 TB
RAID support *
Yes
RAID levels
0, 1, JBOD
Hot-swap drive bays
No
Storage drives installed *
Yes
Total installed storage capacity *
4 TB
Number of storage drives installed *
2
Number of storage drives supported *
2
Installed storage drive type *
HDD
Supported storage drive types *
HDD
Processor
Processor family *
Marvell
Processor model *
Armada 370
Processor frequency *
0,8 GHz
L2 cache
0,256 MB
Memory
Internal memory type
DDR3
Internal memory *
0,25 GB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
Supported network protocols
TCP/IP, SMB/CIFS, FTP, HTTP/HTTPS, AFP
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports *
1
Design
Cooling type *
Active
Product color
Black
Number of fans
1 fan(s)
Performance
Type *
NAS
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud
Built-in optical drive
No
Card reader integrated
No
Management protocols
HTTP/HTTPS
Web-based management
Yes
Reset button
Yes
Built-in BitTorrent client
Yes
Powerful backup NovaBACKUP Professional
Yes
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Power
Power supply location
External
Number of power supply units
1
Power consumption (typical)
19 W
Power consumption (sleep)
0,9 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
87 mm
Depth *
205 mm
Height *
126 mm
Weight
1,7 kg
Packaging content
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Source Review comments Score
servethehome.com
Updated:
2016-12-27 19:32:25
The Buffalo LS220D has very fast setup, easy to use interface and offers good performance.Software based administration needs to be installed. Performance is OK for low volume transfers but the unit was unable to fully saturate a 1GbE link.Getting the LS2...
Bottom line To say we are pleased with the Buffalo LS220D would be an understatement, low entry cost and good performance with ease of setup really makes this NAS shine.Buffalo LS220D 2 Drive NASIt only took us a few minutes to get the LS220D up and running, it regis...
88%