Garmin vívosmart, Wristband activity tracker, OLED, Waterproof, Pink
Garmin vívosmart. Display type: OLED, Display resolution: 128 x 16 pixels. Device type: Wristband activity tracker, Product color: Pink, Band color: Pink. Memory capacity: 21 day(s). Battery life: 7 day(s), Battery technology: Lithium. Weight: 18,7 g