location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nutz Pro Headphones Wireless Head-band Bluetooth Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nutz Check ‘Nutz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PRO-WL-RED
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nutz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:20:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nutz Pro Headphones Wireless Head-band Bluetooth Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Red Head-band Headphones
  • - Wireless Bluetooth
  • - Supraaural 5 - 33000 Hz 16 Ω
More>>>
Short summary description Nutz Pro Headphones Wireless Head-band Bluetooth Red:
This short summary of the Nutz Pro Headphones Wireless Head-band Bluetooth Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nutz Pro, Wireless, 5 - 33000 Hz, 250 g, Headphones, Red

Long summary description Nutz Pro Headphones Wireless Head-band Bluetooth Red:
This is an auto-generated long summary of Nutz Pro Headphones Wireless Head-band Bluetooth Red based on the first three specs of the first five spec groups.

Nutz Pro. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 5 - 33000 Hz. Weight: 250 g. Product color: Red

Brand Image Article code product Stock Price from
Nutz

Nutz Pro Headphones Wireless Head-band Blue
(show image)
NPRO-WL-BB Pro 0.00
(excl. VAT)
0 (incl. VAT)
Nutz

Nutz Pro Headphones Wireless Head-band Green
(show image)
NPRO-WL-EG Pro 0.00
(excl. VAT)
0 (incl. VAT)
Nutz

Nutz Pro Headphones Wireless Head-band Blue
(show image)
NPRO-WL-EB Pro 0.00
(excl. VAT)
0 (incl. VAT)
Nutz

Nutz Pro Headphones Wireless Head-band Pink
(show image)
NPRO-WL-PIP Pro 0.00
(excl. VAT)
0 (incl. VAT)