Canon logo

Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118032
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm:

Canon i-SENSYS MF211, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm:

Canon i-SENSYS MF211. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.