HP logo

HP ENVY 7640 Thermal inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139816
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Oct 2015
Short summary description HP ENVY 7640 Thermal inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi:

HP ENVY 7640, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP ENVY 7640 Thermal inkjet A4 4800 x 1200 DPI 14 ppm Wi-Fi:

HP ENVY 7640. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.