location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 11-n055nd Intel® Pentium® N3540 Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-n055nd
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K5F38EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 334699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion x360 11-n055nd Intel® Pentium® N3540 Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Convertible (Folder) Silver
  • - Intel® Pentium® N3540 2,16 GHz
  • - Touchscreen 29,5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - 29 Wh 45 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP Pavilion x360 11-n055nd Intel® Pentium® N3540 Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:
This short summary of the HP Pavilion x360 11-n055nd Intel® Pentium® N3540 Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 11-n055nd, Intel® Pentium®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion x360 11-n055nd Intel® Pentium® N3540 Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver:
This is an auto-generated long summary of HP Pavilion x360 11-n055nd Intel® Pentium® N3540 Laptop 29,5 cm (11.6") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Silver based on the first three specs of the first five spec groups.

HP Pavilion x360 11-n055nd. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3540, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Silver

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3540
Processor cores
4
Processor threads
4
Processor boost frequency
2,66 GHz
Processor frequency *
2,16 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
22 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Bay Trail
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
7,5 W
Scenario Design Power (SDP)
4,5 W
Tjunction
100 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Flash memory
8 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
313 MHz
On-board graphics card burst frequency
896 MHz
On-board graphics card dynamic frequency (max)
896 MHz
On-board graphics card DirectX version
11.2
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Docking connector
No
Charging port type
DC-in jack
Ports & interfaces
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
2
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
25 x 27 mm
Processor code
SR1YW
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
82105
Conflict-Free processor
Yes
Battery
Number of battery cells
2
Battery capacity *
29 Wh
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
308 mm
Depth
215 mm
Height
21,9 mm
Weight *
1,4 kg
Other features
LightScribe
No
Source Review comments Score
liliputing.com
Updated:
2014-09-13 02:31:51
Ever since Lenovo introduced its first Yoga convertible laptop , competing PC makers have been borrowing the idea and releasing their own touchscreen laptops with 360 degree hinges. The HP Pavilion x360 is Hewlett Packard's most affordable Yoga-inspired c...
Bottom line There are a few ways to think about the HP Pavilion x360. If you think of it as a cheap Windows notebook with decent performance and the added bonus of a tablet mode which you might use from time to time, it's a pretty good machine… although not necessar...
0%
geardiary.com
Updated:
2014-09-13 02:31:51
HP let me use one of the laptops for a few weeks, and I have to say I'm a bit impressed with it. No, this isn't going to be a powerhouse desktop replacement, but neither is it a slouch. And with a price starting below $400, it's a great option for someone...
Good Nicely priced, Offers four “use” modes, 500GB hard drive, Lovely keyboard...
Bad Poor battery life; Ships with 4 or 8GB of RAM only; Not the more refined design; Older/slower components...
0%
pcworld.com_techhive.com
Updated:
2014-09-13 02:31:51
As any bloviating tech pundit will tell you, tablets are poised to take over the mobile computing space. Meanwhile, back in the real world, few of us are willing to part with actual keyboards. Lenovo recognized this early and rolled out the Yoga. HP is th...
Good Good keyboard, Lots of ports, Hybrid drive (an available option)...
Bad Thick and heavy for an 11-inch laptop, Too-short battery life, Poor off-axis viewing...
Bottom line The pretty red color and solid build are not enough to make up for the x360's chunky form factor, lackluster display, and poor battery life...
60%
computershopper.com
Updated:
2014-09-13 02:31:52
Like its close competitor the Lenovo Yoga 2 11 , the Pavilion x360 (full model name: Pavilion 11t-n000 x360) lets you flip open its screen a full 360 degrees, so it can go from a closed laptop to a screen-facing-up, keyboard-facing-down tablet, with a cou...
Good Attractive design, Solid build quality, Comfortable keyboard and responsive touchpad, Above-average audio output...
Bad Brief battery life, Heftier than competing models...
Bottom line A direct competitor to Lenovo's Yoga 2 11, the HP Pavilion x360 convertible oozes charm. But this budget hybrid is hamstrung by its tiny battery. Read More…...
70%
Laptopmag.com
Updated:
2014-09-13 02:31:52
HP is looking to make the hybrid more affordable than ever with the HP Pavilion x360 ($399 starting, $484 as reviewed). This notebook's 360-degree hinge allows its 11.6-inch, 1366 x 768 display to be used in laptop, tablet, tent and stand modes. Factor in...
Good Attractive and versatile design; Snappy keyboard; Loud speakers; Affordable...
Bad Poor battery life; Dim display...
Bottom line The HP Pavilion x360 is an affordable and stylish touch-screen laptop with loud speakers and a bendable design, but its battery life and display are lacking...
60%
notebookcheck.net
Updated:
2014-09-13 02:31:52
The convertible PC market is gaining breadth as manufacturers release more and more notebooks at all sorts of prices. With its 11.6-inch display diagonal, our test device is about as compact as the competition from Sony. The Sony Vaio Fit 11A is a somewha...
Good Attractive design, Very good manufacturing, for the most part, Tablet mode works well, Runs very quietly, Does not warm up too much, Beats Audio generates a respectable speaker sound...
Bad Too heavy, No maintenance hatch, Slow processor, Slow graphics chip, Display's viewing angles are very limited, Very bad webcam...
Bottom line HP Pavilion x360The HP Pavilion x360's design is very attractive. Its high-class aluminum at a price less than 400 Euros (~550 USD) is certainly appealing. However, its viewing angles are rather limited, its panel is not very bright, and it does not have...
71%
techreviewsource.com
Updated:
2014-09-13 02:31:52
The HP Pavilion 11t-n000 x360 ($409.99, as tested) is a convertible hybrid laptop that flips its touch screen around. Thanks to a budget-friendly, quad-core Intel Pentium processor and its use of a hard drive instead of a pricier solid-state drive (SSD)...
Good Nice price. Quadcore, 64bit processor. HDMI port. Ethernet port. Lid folds for Tablet, Stand, and Tent modes.
Bad Screen sometimes wobbles in Notebook and Stand modes. Shorter battery life. Only one of the three USB ports is USB 3.0. No 5GHz WiFi. Lots of preloaded apps...
Bottom line The HP Pavilion x360 is a convertible hybrid laptop that flips its touch screen around to act like a slate tablet. It has an entry-level price, making it a good system for the Windows 8 novice...
70%
pcmag.com
Updated:
2014-09-13 02:31:52
The HP Pavilion 11t-n000 x360 ($409.99, as tested) is a convertible hybrid laptop that flips its touch screen around. Thanks to a budget-friendly, quad-core Intel Pentium processor and its use of a hard drive instead of a pricier solid-state drive (SSD)...
Good Nice price. Quad-core, 64-bit processor. HDMI port. Ethernet port. Lid folds for Tablet, Stand, and Tent modes.
Bad Screen sometimes wobbles in Notebook and Stand modes. Shorter battery life. Only one of the three USB ports is USB 3.0. No 5GHz Wi-Fi. Lots of pre-loaded apps...
Bottom line The HP Pavilion x360 is a convertible hybrid laptop that flips its touch screen around to act like a slate tablet. It has an entry-level price, making it a good system for the Windows 8 novice...
70%
onmsft.com
Updated:
2015-06-14 03:14:15
A decent windows 8.1 convertible at a fantastic price - perfect as your kid's first computerFavorite features: This convertible is perfect for sitting in class and typing up notes. You can even place it on your lap while you are sitting outdoors, enjoying...
Bottom line A decent windows 8.1 convertible at a fantastic price – perfect as your kid's first computerFavorite features: This convertible is perfect for sitting in class and typing up notes. You can even place it on your lap while you are sitting outdoors, enjoying...
80%
Laptopmag.com
Updated:
2015-08-14 10:29:16
The HP Pavilion x360 is so much faster than other budget 2-in-1s that it's almost not a fair fight. For $449, you get a powerful Intel Core M processor and solid battery life in a highly flexible design. Most other systems in this class make due a slower...
Good Attractive, easily convertible chassis, Powerful Core M performance, Solid battery life, Loud, clear audio...
Bad Lackluster display, Runs hot on bottom...
Bottom line The HP Pavilion x360 crams powerful performance and great audio into a highly flexible 11.6-inch design...
80%
networkworld.com
Updated:
2015-08-21 10:21:17
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
0%
infoworld.com
Updated:
2015-08-21 10:21:17
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
0%
computerworld.com
Updated:
2015-08-21 10:21:17
Listen, I'll say right off the bat: I don't think any person in the history of ever has picked up one of HP's Pavilion x360 models and thought "I can't wait to use this thing as a tablet." Sure, HP sells them on that notion, the same as Lenovo with its Yo...
0%
computerworld.com
Updated:
2015-09-02 04:18:32
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
0%
pcworld.com_techhive.com
Updated:
2015-09-05 07:09:53
Bargain back-to-school laptops exist for a reason: Not everybody can afford a $2,000 laptop. Honestly, most people don't even need a $2,000 laptop.For this set of reviews, we're looking at the other end of the spectrum—basic laptops that let you work and...
70%
notebookreview.com
Updated:
2015-12-26 06:32:17
The Pavilion x360 11 is HP's smallest convertible notebook. It quickly converts into a tablet by virtue of its 360 degree display hinge – simply fold the display back until it's flush against the underside of the notebook. The x360 11 has sturdy build qua...
Good Strong chassis, Comfortable fullsize keyboard, Decent speakers, Plenty of ports...
Bad Poor battery life, Limited viewing angle display, Overly thick display bezel, Sluggish hard drive...
50%
notebookcheck.net
Updated:
2016-11-09 01:51:13
Couch potato. HP's 11.6-inch convertible offers a high-contrast IPS screen as well as a lot of storage, but the battery runtimes are too short...
Good IPS display, quiet operation, low price...
Bad only 12 months warranty, short battery runtime, low performance, slow WLAN transfers...
Bottom line HP's convertible is primarily designed for use on your couch, much more is not possible because of the battery runtimes and the dark screen.You can get the Pavilion for around 350 Euros (~$390). Considering the features and the performance, we think the p...
77%
notebookcheck.net
Updated:
2017-01-26 01:26:56
Tiny Tank. HP has been busy updating their Pavilion x360 line, and today we look at the smallest member, the 11t. With a solid construction, this 11.6" convertible is as strong as a tank. Unfortunately, it also feels as slow as one...
Good excellent keyboard, good IPS screen, solid build quality, responsive trackpad and touchscreen, quad-core CPU, silent operation...
Bad CPU and GPU throttle under load, temperatures can get high, difficult maintenance, middling battery life, slow HDD, slow overall performance...
Bottom line The HP Pavilion x360 11t leaves mixed feelings. The updated quad-core Pentium N3710 is a welcome addition and brings significantly better performance when compared to the competition at the cost of higher heat output. The keyboard is also excellent and ou...
73%
Laptopmag.com
Updated:
2017-08-26 02:54:27
The HP Pavilion x360 is an 11-inch laptop that gives you 2-in-1 capability for just $399.99. The Pavilion borrows several design elements from the premium HP Spectre x360, but scales back the premium features with plastic construction and less-expensive...
Good Affordable, Flexible, convertible design with touch and pen support, Decent audio...
Bad Too heavy for tablet use, Low-resolution display, Poor multitasking performance, Short battery life...
Bottom line The HP Pavilion x360 is a fun and affordable 2-in-1 laptop, but its poor multitasking and mediocre display put a damper on our enthusiasm...
60%