location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-3093 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-3093
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3093 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190487
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne FCS-3093 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Outdoor IP security camera
  • - CMOS 25,4 / 3,2 mm (1 / 3.2") 5 MP 2592 x 1944 pixels
  • - Wired Ethernet LAN
  • - Dome Ceiling Shock resistant
  • - IP68 IK10 Weatherproof
  • - Black, White
  • - 492 g
More>>>
Short summary description LevelOne FCS-3093 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling:
This short summary of the LevelOne FCS-3093 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-3093, IP security camera, Outdoor, Wired, CE, FCC, ONVIF, IP68, IK10, NEMA 4X, EN50155, Ceiling, Black, White

Long summary description LevelOne FCS-3093 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling:
This is an auto-generated long summary of LevelOne FCS-3093 security camera Dome IP security camera Outdoor 2592 x 1944 pixels Ceiling based on the first three specs of the first five spec groups.

LevelOne FCS-3093. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product color: Black, White, Form factor: Dome. Minimum illumination: 0,05 lx, White balance: Auto, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25,4 / 3,2 mm (1 / 3.2"). Fixed focal length: 1,19 mm

Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Certification
CE, FCC, ONVIF, IP68, IK10, NEMA 4X, EN50155
Design
Form factor *
Dome
Mounting type *
Ceiling
Product color *
Black, White
LED indicators
Power
Protection features
Shock resistant
International Protection (IP) code
IP68
IK code
IK10
Weatherproof
Yes
Country of origin
Taiwan
Camera
Minimum illumination
0,05 lx
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/5 - 1/10000 s
Image sensor
Optical sensor size
25,4 / 3,2 mm (1 / 3.2")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Number of lenses *
1
Fixed focus
Yes
Focus adjustment
2.0
Fixed focal length
1,19 mm
Night vision
Night vision *
No
Video
Maximum resolution *
2592 x 1944 pixels
Total megapixels *
5 MP
Video formats supported
RAW
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 2048 x 1536 (QXGA), 2592 x 1944
Supported video modes
240p, 480p
Frame rate
15 fps
Video streaming
Yes
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Back Light Compensation (BLC)
Yes
Audio
Audio system
1-way
Built-in microphone
No
Voice codecs
G.711
Network
Ethernet LAN *
Yes
Network
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.1x, IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Wi-Fi *
No
Bluetooth *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Interface
RJ-45
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (Power over Ethernet (PoE))
2,91 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
110 mm
Depth
60 mm
Height
110 mm
Weight
492 g
Package width
200 mm
Package depth
200 mm
Package height
90 mm
Package weight
308 g
Package type
Box
Packaging content
Number of cameras *
1
Screws included
Yes
Quick installation guide
Yes
Resource CD
Yes
Technical details
Back light compensation method
Yes
Iris
Yes
Number of video streams
2
Compliance certificates
RoHS
Logistics data
Master (outer) case width
420 mm
Master (outer) case length
420 mm
Master (outer) case height
390 mm
Master (outer) case weight
13,9 kg
Quantity per master (outer) case
16 pc(s)
Brand Image Article code product Stock Price from
LevelOne FCS-4059 security camera Dome IP security camera Indoor & outdoor 2065 x 1553 pixels Ceiling LevelOne FCS-4059 security camera Dome IP security camera Indoor & outdoor 2065 x 1553 pixels Ceiling
(show image)
FCS-4059 FCS-4059 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall LevelOne FCS-4041 security camera Dome IP security camera Outdoor 1920 x 1080 pixels Wall
(show image)
FCS-4041 FCS-4041 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3091 security camera Dome IP security camera 1600 x 1200 pixels Ceiling LevelOne FCS-3091 security camera Dome IP security camera 1600 x 1200 pixels Ceiling
(show image)
FCS-3091 FCS-3091 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels LevelOne FCS-3071 security camera Dome IP security camera Outdoor 1920 x 1080 pixels
(show image)
FCS-3071 FCS-3071 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WCS-0040 security camera Box IP security camera Indoor 1280 x 960 pixels Desk/Wall LevelOne WCS-0040 security camera Box IP security camera Indoor 1280 x 960 pixels Desk/Wall
(show image)
WCS-0040 WCS-0040 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5051 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall LevelOne FCS-5051 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
FCS-5051 FCS-5051 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WCS-0030 security camera 1280 x 800 pixels LevelOne WCS-0030 security camera 1280 x 800 pixels
(show image)
WCS-0030 WCS-0030 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels LevelOne FCS-0020 security camera Dome IP security camera Indoor 640 x 480 pixels
(show image)
FCS-0020 FCS-0020 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels
(show image)
FCS-1091 FCS-1091 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)