location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-225XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-225XLC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-225XLC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766735957 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 347773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC-225XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Cyan
  • - Supply type: Single pack
  • - High (XL) Yield
  • - Color ink page yield: 1200 pages
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: Brother
  • - 1 pc(s)
More>>>
Short summary description Brother LC-225XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This short summary of the Brother LC-225XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC-225XLC, High (XL) Yield, Cyan, 1 pc(s), 1200 pages, Single pack

Long summary description Brother LC-225XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan:
This is an auto-generated long summary of Brother LC-225XLC ink cartridge 1 pc(s) Original High (XL) Yield Cyan based on the first three specs of the first five spec groups.

Brother LC-225XLC. Cartridge capacity: High (XL) Yield, Supply type: Single pack, Color ink page yield: 1200 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
DCP-J4120DW MFC-J4420DW MFC-J4620DW MFC-J4625DW MFC-J5320DW MFCJ5620DW MFC-J5625DW MFC-J5720DW
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink page yield *
1200 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Features
Printing colors *
Cyan
Brand compatibility *
Brother
Supply type *
Single pack
Packaging data
Package type
Blister
Other features
Page yield footnote
ISO / IEC 24711
Paper dimensions
A4
Logistics data
Harmonized System (HS) code
84439990
Brand Image Article code product Stock Price from
Brother LC-129XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-129XLVALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-129XLVALBPDR LC-129XLVALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)