location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco N7K-AC-7.5KW-US power supply unit 7500 W Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N7K-AC-7.5KW-US
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N7K-AC-7.5KW-US show
Show alternative article codes used in the online market place
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 09:50:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco N7K-AC-7.5KW-US power supply unit 7500 W Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7500 W 170 - 264 V 47 - 63 Hz
  • - 80 PLUS Silver
  • - Grey
More>>>
Short summary description Cisco N7K-AC-7.5KW-US power supply unit 7500 W Grey:
This short summary of the Cisco N7K-AC-7.5KW-US power supply unit 7500 W Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco N7K-AC-7.5KW-US, 7500 W, 170 - 264 V, 47 - 63 Hz, 24 A, 20 ms, 80 PLUS Silver

Long summary description Cisco N7K-AC-7.5KW-US power supply unit 7500 W Grey:
This is an auto-generated long summary of Cisco N7K-AC-7.5KW-US power supply unit 7500 W Grey based on the first three specs of the first five spec groups.

Cisco N7K-AC-7.5KW-US. Total power: 7500 W, AC input voltage: 170 - 264 V, AC input frequency: 47 - 63 Hz. 80 PLUS certification: 80 PLUS Silver, Mean time between failures (MTBF): 204053 h, Safety: Ul/CSA/IEC/EN 60950-1, AS/NZS 60950. Product color: Grey. Width: 101 mm, Depth: 445 mm, Height: 216 mm. Heat dissipation: 28500 BTU/h

Brand Image Article code product Stock Price from
Cisco

Cisco N7K-AC-7.5KW-INT= power supply unit 7500 W Silver
(show image)
N7K-AC-7.5KW-INT= N7K-AC-7.5KW-INT= 0.00
(excl. VAT)
0 (incl. VAT)