location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis T90B40 infrared bulb 48 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T90B40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5505-471
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331021044333
Category:
Electrical devices which emit infrared radiation. Infrared lamps have many uses, but are most commonly used in communication and heating.
Infrared Bulbs Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Axis T90B40 infrared bulb 48 W:
This short summary of the Axis T90B40 infrared bulb 48 W data-sheet is auto-generated and uses the product title and the first six key specs.

Axis T90B40, 48 W, 850 nm, 2,5 m, IP66, Black, Aluminium, Polycarbonate

Long summary description Axis T90B40 infrared bulb 48 W:
This is an auto-generated long summary of Axis T90B40 infrared bulb 48 W based on the first three specs of the first five spec groups.

Axis T90B40. Bulb power: 48 W, Wavelength: 850 nm, Cable length: 2,5 m. Power requirements: 12-24 VAC/DC, Input frequency: 50 / 60 Hz. Width: 279 mm, Depth: 130 mm, Weight: 4,5 kg. Operating temperature (T-T): -50 - 50 °C