location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P167-000 socket-outlet HDMI White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P167-000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P167-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143730 show
Category:
Often known as a plug socket, this is the fitting in the wall into which you place plugs to connect to the mains electrcity.
Socket-Outlets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:21
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Tripp Lite P167-000 socket-outlet HDMI White:
This short summary of the Tripp Lite P167-000 socket-outlet HDMI White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P167-000, HDMI, White, 200,7 mm, 142,2 mm, 43,2 mm, 250 g

Long summary description Tripp Lite P167-000 socket-outlet HDMI White:
This is an auto-generated long summary of Tripp Lite P167-000 socket-outlet HDMI White based on the first three specs of the first five spec groups.

Tripp Lite P167-000. Socket type: HDMI. Product color: White. Package width: 200,7 mm, Package depth: 142,2 mm, Package height: 43,2 mm. Country of origin: Taiwan, Master (outer) case width: 467,4 mm, Master (outer) case length: 226,1 mm

Features
Socket type *
HDMI
Design
Product color *
White
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332143737
Packaging data
Package width
200,7 mm
Package depth
142,2 mm
Package height
43,2 mm
Packaging data
Package weight
250 g
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
85366990
Master (outer) case width
467,4 mm
Master (outer) case length
226,1 mm
Master (outer) case height
309,9 mm
Master (outer) case weight
5,5 kg
Quantity per master (outer) case
20 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)