location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPLP49 projector lamp 200 W UHE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPLP49
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ELPLP49 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:29:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Epson ELPLP49 projector lamp 200 W UHE:
This short summary of the Epson ELPLP49 projector lamp 200 W UHE data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPLP49, UHE, 200 W, Epson, Epson EH-T EH-TW2800 Epson EH-T EH-TW2900 Epson EH-T EH-TW3000 Epson EH-T EH-TW3200 Epson EH-T...

Long summary description Epson ELPLP49 projector lamp 200 W UHE:
This is an auto-generated long summary of Epson ELPLP49 projector lamp 200 W UHE based on the first three specs of the first five spec groups.

Epson ELPLP49. Lamp type: UHE, Bulb power: 200 W, Brand compatibility: Epson, Compatibility: Epson EH-T EH-TW2800 Epson EH-T EH-TW2900 Epson EH-T EH-TW3000 Epson EH-T EH-TW3200 Epson EH-T...

Features
Brand compatibility *
Epson
Features
Compatibility *
Epson EH-T EH-TW2800 Epson EH-T EH-TW2900 Epson EH-T EH-TW3000 Epson EH-T EH-TW3200 Epson EH-T EH-TW3500 Epson EH-T EH-TW3600 Epson EH-T EH-TW3800 Epson EH-T EH-TW4000 Epson EH-T EH-TW4400 Epson EH-T EH-TW4500 Epson EH-T EH-TW5000 Epson EH-T EH-TW5500 Epson EH-T EH-TW5800 Epson ELPHC ELPHC6100w Epson ELPHC ELPHC6500w Epson ELPHC ELPHC8100w Epson ELPHC ELPHC8500w Epson Ensemble Ensemble HD 6100 Epson Ensemble Ensemble HD 6500 Epson Ensemble Ensemble HD 8100 Epson Ensemble Ensemble HD 8500 Epson Home Cinema Home Cinema 8345 Epson Home Cinema Home Cinema 8350 UB Epson Home Cinema Home Cinema 8500 UB Epson Home Cinema Home Cinema 8700 UB Epson PowerLite PowerLite 6500 Epson PowerLite PowerLite 6500UB Epson PowerLite PowerLite 8100 Epson PowerLite Powerlite HC6100 Epson PowerLite Home PowerLite Home Cinema 6100 Epson PowerLite Home PowerLite Home Cinema 6500UB Epson PowerLite Home PowerLite Home Cinema 8100 Epson PowerLite Home Powerlite Home Cinema 8350 Epson PowerLite Home PowerLite Home Cinema 8700 Epson PowerLite Pro PowerLite Pro Cinema 7100 Epson PowerLite Pro PowerLite Pro Cinema 7500UB Epson PowerLite Pro PowerLite Pro Cinema 9100 Epson PowerLite Pro PowerLite Pro Cinema 9350 Epson PowerLite Pro PowerLite Pro Cinema 9350 UB Epson PowerLite Pro PowerLite Pro Cinema 9500UB Epson PowerLite Pro PowerLite Pro Cinema 9700UB Epson V11H V11H291120 Epson V11H V11H292020 Epson V11H V11H293320 Epson V11H V11H336120 Epson V11H V11H336420 Epson V11H V11H338320 Epson V11H V11H373420 Epson V11H V11H420320
Bulb power *
200 W
Lamp type
UHE
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10308 projector lamp 300 W
(show image)
ML10308 ML10308 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)