location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Right Angle SATA cable 0,457 m Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Right Angle SATA Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATA18POWRA
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name StarTech.com Right Angle SATA cable 0,457 m Red :
The short editorial description of StarTech.com Right Angle SATA cable 0,457 m Red

Right Angle SATA Cable
More>>>
StarTech.com Right Angle SATA cable 0,457 m Red:
The official marketing text of StarTech.com Right Angle SATA cable 0,457 m Red as supplied by the manufacturer

This 18in Right Angle Serial ATA Cable with LP4 Adapter makes migration to SATA that much easier. The SATA cable features a right-angled combination SATA data and power connector that breaks out into one LP4 power (male) connector and one SATA data connector - allowing you to connect a Serial ATA drive to a power supply that may not offer a SATA power connector, as well as to the motherboard SATA controller.

The data segment of the cable uses the 7-pin SATA architecture to keep the cable ultra-thin, narrow and flexible, giving you more room and better airflow inside your case. SATA’s keyed connectors prevent broken or bent pins and allow a firmly seated connection with minimal pressure.

Short summary description StarTech.com Right Angle SATA cable 0,457 m Red:
This short summary of the StarTech.com Right Angle SATA cable 0,457 m Red data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Right Angle SATA Cable, 0,457 m, Red, 22 mm, 76 mm, 203 mm

Long summary description StarTech.com Right Angle SATA cable 0,457 m Red:
This is an auto-generated long summary of StarTech.com Right Angle SATA cable 0,457 m Red based on the first three specs of the first five spec groups.

StarTech.com Right Angle SATA Cable. Cable length: 0,457 m, Product color: Red. Package width: 22 mm, Package depth: 76 mm, Package height: 203 mm

Features
Cable length *
0,457 m
Product color *
Red
Packaging data
Package width
22 mm
Package depth
76 mm
Package height
203 mm
Brand Image Article code product Stock Price from
StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 0,4572 m Red StarTech.com 45.72cm Upward Right Angle w/ LP4 Adapter SATA cable 0,4572 m Red
(show image)
SATA18POWRAU 45.72cm Upward Right Angle SATA Cable w/ LP4 Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)