location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Displex Protector Apple iPhone 6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Displex Check ‘Displex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protector Apple iPhone 6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00421 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4028778100568
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘Displex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Displex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2021 10:30:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Displex Protector Apple iPhone 6:
This short summary of the Displex Protector Apple iPhone 6 data-sheet is auto-generated and uses the product title and the first six key specs.

Displex Protector Apple iPhone 6, Apple, iPhone 6, Transparent

Long summary description Displex Protector Apple iPhone 6:
This is an auto-generated long summary of Displex Protector Apple iPhone 6 based on the first three specs of the first five spec groups.

Displex Protector Apple iPhone 6. Brand compatibility: Apple, Compatibility: iPhone 6. Product color: Transparent

Features
Compatibility *
iPhone 6
Maximum screen size
11,9 cm (4.7")
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Performance
Product color
Transparent
Easy to apply
Yes
Easy to remove
Yes
Performance
Easy to clean
Yes
Weight & dimensions
Package width
172 mm
Package depth
108 mm
Package height
3 mm
Packaging content
Cleaning cloth
Yes
Other features
Quick start guide
Yes
Brand Image Article code product Stock Price from
Copter

Copter Privacyfilter Sony
(show image)
0825 Privacyfilter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)