location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Apollo 6000 power rack enclosure 1.5U Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apollo 6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
735131-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758657294 show
Category:
Large cabinet used for enclosing and protecting electric terminals etc.
Power Rack Enclosures Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:07
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Apollo 6000 power rack enclosure 1.5U Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 27,22 kg
  • - 1.5U
  • - Metallic
Guarantee: 1/1/1 - Warranty includes one year of parts, one year of labor, one year of onsite support coverage
Long product name HPE Apollo 6000 power rack enclosure 1.5U Metallic :
The short editorial description of HPE Apollo 6000 power rack enclosure 1.5U Metallic

Apollo 6000 Power Shelf
More>>>
Short summary description HPE Apollo 6000 power rack enclosure 1.5U Metallic:
This short summary of the HPE Apollo 6000 power rack enclosure 1.5U Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Apollo 6000, 448,1 mm, 784,4 mm, 64,7 mm, 12 V, 0 - 55 °C, 15 - 95%

Long summary description HPE Apollo 6000 power rack enclosure 1.5U Metallic:
This is an auto-generated long summary of HPE Apollo 6000 power rack enclosure 1.5U Metallic based on the first three specs of the first five spec groups.

HPE Apollo 6000. Width: 448,1 mm, Depth: 784,4 mm, Height: 64,7 mm. DC output voltage: 12 V

Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)