location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Avery Premium Inkjet A4 250g White Satin-matt

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Avery Check ‘Avery’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Inkjet A4 250g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2559-20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4004182410165
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Avery’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Avery: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Nov 2021 09:55:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Avery Premium Inkjet A4 250g White Satin-matt
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet A4
  • - 250 g/m²
  • - Finish type: Satin-matt
  • - 20 sheets
  • - White
More>>>
Short summary description Avery Premium Inkjet A4 250g White Satin-matt:
This short summary of the Avery Premium Inkjet A4 250g White Satin-matt data-sheet is auto-generated and uses the product title and the first six key specs.

Avery Premium Inkjet A4 250g, Satin-matt, 250 g/m², Inkjet, A4, White, 20 sheets

Long summary description Avery Premium Inkjet A4 250g White Satin-matt:
This is an auto-generated long summary of Avery Premium Inkjet A4 250g White Satin-matt based on the first three specs of the first five spec groups.

Avery Premium Inkjet A4 250g. Finish type: Satin-matt, Media weight: 250 g/m², Print technology: Inkjet. Sustainability certificates: Forest Stewardship Council (FSC), Doesn't contain: Chlorine. Width: 210 mm, Height: 297 mm