location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Nescafe Dolce Gusto Piccolo KP 100B Semi-auto Capsule coffee machine 0,6 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nescafe Dolce Gusto Piccolo KP 100B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP100B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010942217770 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:30:31
The date of the most recent change of the data-sheet in Icecat's system
Krups KP100B user manual (21.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Krups Nescafe Dolce Gusto Piccolo KP 100B Semi-auto Capsule coffee machine 0,6 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Semi-auto Capsule coffee machine 0,6 L
  • - Coffee capsule
  • - 15 bar
  • - Espresso making Cappuccino making
  • - 1500 W
  • - Anthracite
More>>>
Short summary description Krups Nescafe Dolce Gusto Piccolo KP 100B Semi-auto Capsule coffee machine 0,6 L:
This short summary of the Krups Nescafe Dolce Gusto Piccolo KP 100B Semi-auto Capsule coffee machine 0,6 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Nescafe Dolce Gusto Piccolo KP 100B, Capsule coffee machine, 0,6 L, Coffee capsule, 1500 W, Anthracite

Long summary description Krups Nescafe Dolce Gusto Piccolo KP 100B Semi-auto Capsule coffee machine 0,6 L:
This is an auto-generated long summary of Krups Nescafe Dolce Gusto Piccolo KP 100B Semi-auto Capsule coffee machine 0,6 L based on the first three specs of the first five spec groups.

Krups Nescafe Dolce Gusto Piccolo KP 100B. Product type: Capsule coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0,6 L, Coffee input type: Coffee capsule. Power: 1500 W. Product color: Anthracite

Performance
Coffee maker type *
Semi-auto
Coffee capsule/pod system
Dolce Gusto
Maximum operating pressure
15 bar
Built-in grinder *
No
Milk tank
No
Heating system
Thermoblock
Adjustable temperature
Yes
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Adjustable water quantity
Yes
Water tank capacity *
0,6 L
Programmable
Yes
Coffee input type *
Coffee capsule
Brand compatibility
Nescafe Dolce Gusto
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte Macchiato making
Yes
Mocha making
Yes
Lungo making
Yes
Tea making
Yes
Ergonomics
Housing material
Aluminium, Stainless steel
Built-in display *
No
Capsule magazine capacity
1 capsules
Product color *
Anthracite
Adjustable drip tray
Yes
Indication light
Yes
Power
Power *
1500 W
Auto power off
Yes
Auto power off after (max)
5 min
Weight & dimensions
Width
250 mm
Depth
170 mm
Height
310 mm
Weight
2,3 kg
Logistics data
Number of cartons per pallet
60 pc(s)
Quantity per shipping (inner) case
2 pc(s)
Other features
On/off switch
Yes
Brand Image Article code product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0,8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0,8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1,25 L Krups F30908 Drip coffee maker 1,25 L
(show image)
F3090810 F30908
Country Distributor
Deutschland 1 distributor(s)