location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB31GEHD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB31GEHD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB31GEHD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030856751 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com USB31GEHD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s 10BASE-T, 100BASE-TX, 1000BASE-T
  • - Full duplex
More>>>
Short summary description StarTech.com USB31GEHD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the StarTech.com USB31GEHD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB31GEHD, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description StarTech.com USB31GEHD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of StarTech.com USB31GEHD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

StarTech.com USB31GEHD. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product color: Black, Maximum analog resolution: 2048 x 1152 pixels, LED indicators: Activity, Link. Power source type: USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
HDMI ports quantity *
1
Microphone in *
No
USB connector type
USB Type-A
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Full duplex
Yes
Performance
Card reader integrated *
No
Maximum analog resolution
2048 x 1152 pixels
Product color *
Black
LED indicators
Activity, Link
Housing material
Plastic
Certification
CE, FCC
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Software
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
65 mm
Depth
65 mm
Height
19 mm
Weight
47 g
Packaging data
Package width
172 mm
Package depth
146 mm
Package height
33 mm
Package weight
152 g
Packaging content
Manual
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Other features
Chipset
DisplayLink - DL-3700
Brand Image Article code product Stock Price from
StarTech.com USB3DOCKHDPC laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black StarTech.com USB3DOCKHDPC laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
USB3DOCKHDPC USB3DOCKHDPC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SMDOCKHV laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black StarTech.com USB3SMDOCKHV laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
(show image)
USB3SMDOCKHV USB3SMDOCKHV 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver StarTech.com USB3SDOCKDD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black, Silver
(show image)
USB3SDOCKDD USB3SDOCKDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SDOCKHDV laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black StarTech.com USB3SDOCKHDV laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
USB3SDOCKHDV USB3SDOCKHDV 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com USB3SDOCKHD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black StarTech.com USB3SDOCKHD laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black
(show image)
USB3SDOCKHD USB3SDOCKHD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)