QNAP logo

QNAP HS-251 NAS/storage server Desktop Intel® Celeron® 1 GB DDR3L QNAP Turbo System Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119706
Info modified on:
31 Mar 2024, 19:09:09
Short summary description QNAP HS-251 NAS/storage server Desktop Intel® Celeron® 1 GB DDR3L QNAP Turbo System Black:

QNAP HS-251, NAS, Desktop, Intel® Celeron®, 1 GB, DDR3L, QNAP Turbo System

Long summary description QNAP HS-251 NAS/storage server Desktop Intel® Celeron® 1 GB DDR3L QNAP Turbo System Black:

QNAP HS-251. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor frequency: 2,41 GHz. Internal memory: 1 GB, Internal memory type: DDR3L. Operating system installed: QNAP Turbo System

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.