location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6600 fold 5,41 cm (2.13") 110 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6600 fold
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H6V3
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:11:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6600 fold 5,41 cm (2.13") 110 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3G Black
  • - 5,41 cm (2.13") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 860 mAh
More>>>
Short summary description Nokia 6600 fold 5,41 cm (2.13") 110 g Black:
This short summary of the Nokia 6600 fold 5,41 cm (2.13") 110 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6600 fold, Clamshell, 5,41 cm (2.13"), 2 MP, Bluetooth, 860 mAh, Black

Long summary description Nokia 6600 fold 5,41 cm (2.13") 110 g Black:
This is an auto-generated long summary of Nokia 6600 fold 5,41 cm (2.13") 110 g Black based on the first three specs of the first five spec groups.

Nokia 6600 fold. Form factor: Clamshell. Display diagonal: 5,41 cm (2.13"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery capacity: 860 mAh, Standby time (2G): 300 h. Weight: 110 g. Product color: Black

Source Review comments Score
mobilechoiceuk.com
Updated:
2013-11-20 20:44:18
A phone that doesn’t try to punch above its class, and as a result, hits its mark perfectly. Related links News Nokia users want simpler phones Others to consider Nokia 6500 Slide User opinions(0) Add opinion Read all opinions...
Good Stylish and compact design, intuitive user experience and integrated Nokia Maps...
Bad None of its varied entertainment features really stand out.Look and Feel...
Bottom line A phone that doesn’t try to punch above its class, and as a result, hits its mark perfectly...
80%
recombu.com
Updated:
2013-11-20 20:44:22
The 6600 Fold is a stylish phone, constructed with expensive and durable-looking materials, but decidedly feature light. It's not as smart as some of Nokia's other phones but it is a smart looking phone.What we likeSmooth, elegant and angular, with a r...
Bottom line The Nokia 6600 Fold is a stunning flip phone boasting a design from the future, but features from the past. It's ideal for style conscious users and for those who just want a phone that does the basics but don’t buy this phone if you’re looking for a s...
70%
gsmarena.com
Updated:
2013-11-20 20:44:32
Nokia 6600 fold surely is a neat little phone with distinct personality. The shortish spec sheet wont get you too excited but whats there gets delivered right, except maybe for the camera. But lets not get into that. Performance in geeks terms has...
0%
mobile-review.com US
Updated:
2013-11-20 20:44:35
As far as reception quality goes, the 6600 Fold is pretty good – overall it’s no different from other Nokia-branded solutions. The loudspeaker’s volume is average, even lower than that of some other Nokia’s offerings, and occasionally it falls flat in...
0%
tech-faq.com
Updated:
2013-11-20 20:44:45
The Nokia 6600-fold is a high end clamshell phone designed for those who want their mobile device to be both functional and attractive. Despite the naming similarities to the Nokia 6600-Slide, the Nokia 6600-fold is nothing like the former. Instead, t...
Good Lots of features ,Attractive design ,Decent battery life ,3G support...
Bad Some features not as high end as the competition...
Bottom line The Nokia 6600-fold is a great all around phone. It has a slick design and a lot of neat features, and is designed by the world’s premier cell phone manufacturer. All in all, if you are looking for a clamshell, you should definitely check out what t...
0%