location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ G2200W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2200W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.Y0PLN.QBE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ G2200W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 55,9 cm (22")
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 1000:1
  • - 45 W
More>>>
Short summary description BenQ G2200W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
This short summary of the BenQ G2200W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ G2200W, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description BenQ G2200W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of BenQ G2200W computer monitor 55,9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

BenQ G2200W. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2500:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Digital horizontal frequency
31 - 83 kHz
Digital vertical frequency
55 - 76 Hz
Sync-on-green (SOG)
No
Colour gamut standard
sRGB
Separate H/V sync
No
Composite sync
No
Performance
Mac operating systems supported
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
No
Ports & interfaces
Audio output
No
Microphone in
No
PC Audio in
No
HDCP
Yes
AC (power) in
No
PC Audio out
No
Ergonomics
LED indicators
Stand-by
Power
Power consumption (typical) *
45 W
Power consumption (PowerSave)
2 W
Weight & dimensions
Width (with stand)
401,6 mm
Depth (with stand)
163,4 mm
Height (with stand)
512,2 mm
Weight (without stand)
5,3 kg
Packaging content
Handheld remote control
No
Bundled software
Driver CD
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Video in
DVI-D, D-Sub
Certification
TCO'03
Brand Image Article code product Stock Price from
BenQ E2200WA computer monitor 55,9 cm (22") 1680 x 1050 pixels BenQ E2200WA computer monitor 55,9 cm (22") 1680 x 1050 pixels
(show image)
9.H.0D9LL.L8E E2200WA 0.00
(excl. VAT)
0 (incl. VAT)
BenQ X2200W computer monitor 55,9 cm (22") 1680 x 1050 pixels BenQ X2200W computer monitor 55,9 cm (22") 1680 x 1050 pixels
(show image)
9.H.0FHLL.LBE X2200W 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP2092 LCD Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels BenQ FP2092 LCD Monitor computer monitor 51 cm (20.1") 1600 x 1200 pixels
(show image)
99.L0A72.MNE FP2092 LCD Monitor 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP531 computer monitor 38,1 cm (15") 1024 x 768 pixels Silver BenQ FP531 computer monitor 38,1 cm (15") 1024 x 768 pixels Silver
(show image)
99.L0B72.ESE FP531 0.00
(excl. VAT)
0 (incl. VAT)
BenQ T502 computer monitor 38,1 cm (15") 1024 x 768 pixels White BenQ T502 computer monitor 38,1 cm (15") 1024 x 768 pixels White
(show image)
99.L0B72.AB7 T502 0.00
(excl. VAT)
0 (incl. VAT)
BenQ LCD 19" Monitor FP937s computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver BenQ LCD 19" Monitor FP937s computer monitor 48,3 cm (19") 1280 x 1024 pixels Silver
(show image)
99.0G72.RSE LCD 19" Monitor FP937s 0.00
(excl. VAT)
0 (incl. VAT)
BenQ LCD 15" Monitor FP531 computer monitor 38,1 cm (15") 1024 x 768 pixels Black BenQ LCD 15" Monitor FP531 computer monitor 38,1 cm (15") 1024 x 768 pixels Black
(show image)
99.L0B72.CBE LCD 15" Monitor FP531 0.00
(excl. VAT)
0 (incl. VAT)
BenQ LCD 15" Monitor FP531 Silver computer monitor 38,1 cm (15") 1024 x 768 pixels BenQ LCD 15" Monitor FP531 Silver computer monitor 38,1 cm (15") 1024 x 768 pixels
(show image)
99.L0B72.ASE LCD 15" Monitor FP531 Silver 0.00
(excl. VAT)
0 (incl. VAT)
BenQ LCD 15" Monitor FP531 computer monitor 38,1 cm (15") 1024 x 768 pixels Silver BenQ LCD 15" Monitor FP531 computer monitor 38,1 cm (15") 1024 x 768 pixels Silver
(show image)
99.L0B72.ABE LCD 15" Monitor FP531 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP2091 computer monitor 51 cm (20.1") 1600 x 1200 pixels BenQ FP2091 computer monitor 51 cm (20.1") 1600 x 1200 pixels
(show image)
99.L0A72.LNE FP2091 0.00
(excl. VAT)
0 (incl. VAT)