location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6110 Navigator 5,59 cm (2.2") 900 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6110 Navigator
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0026354
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:01:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 6110 Navigator 5,59 cm (2.2") 900 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5,59 cm (2.2") 320 x 240 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Short summary description Nokia 6110 Navigator 5,59 cm (2.2") 900 mAh Black:
This short summary of the Nokia 6110 Navigator 5,59 cm (2.2") 900 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6110 Navigator, 5,59 cm (2.2"), 320 x 240 pixels, Black

Long summary description Nokia 6110 Navigator 5,59 cm (2.2") 900 mAh Black:
This is an auto-generated long summary of Nokia 6110 Navigator 5,59 cm (2.2") 900 mAh Black based on the first three specs of the first five spec groups.

Nokia 6110 Navigator. Display diagonal: 5,59 cm (2.2"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 900 mAh. Product color: Black. Weight: 125 g

Source Review comments Score
ubergizmo.com
Updated:
2011-08-02 10:26:27
Nokia 6170 Navigator Hands-On Posted on Feb 16, 09 11:57 PM PDT [Mobile World Congress] The more I travel, and the more I like the 6170 Navigator and Nokia Maps: it’s a navigation system that uses maps stored locally (no data download!) and Nokia users...
0%
pocketgpsworld.com
Updated:
2011-08-02 10:26:27
These days an outdoor MTB/walking enthusiast who enjoys taking advantage of new technology will, when they leave home, probably take with them a road based car turn by turn voice navigation system, an off road personal navigation device, a mobile phon...
0%
tech2.com
Updated:
2011-08-02 10:26:27
Nokia’s 6110 Navigator is nothing more than a Symbian Series 60 slider handset. Or is it? As the name suggests, the phone is capable of a lot more than handling calls, messages and a little entertainment. Yes, the Navigator is capable of much mo...
Good Great features, GPS works perfectly, Good audio and video, Camera with panorama mode...
Bad Keypad a bit problematic...
Bottom line Nokia’s 6110 Navigator is nothing more than a Symbian Series 60 slider handset. Or is it? As the name suggests, the phone is capable of a lot more than handling calls, messages and a little entertainment. Yes, the Navigator is capable of much mo...
80%
techtree.com
Updated:
2011-08-02 10:26:27
This is no ordinary phone -- it actually has GPS turn-by-turn navigation! The 6110 proudly boasts of being the first phone - from Nokia or any other manufacturer - to provide GPS turn-by-turn navigation; hence the name. There are many phones with GPS b...
Good Turn-by-Turn GPS navigation, smooth interface, 3G-ready, reasonable price...
Bad No Wi-Fi, average build quality, average battery life...
Bottom line You get a decent list of connectivity options with this phone. It has Class 10 GPRS as well as EDGE. It is also equipped with HSCSD for faster GPRS and EDGE data transfer rates. The phone is 3G-ready, with 3.6 MB/s HSDPA. It has a Bluetooth 2.0 interf...
80%
ld2.ciol.com
Updated:
2011-08-02 10:26:27
GPS is the flavor of the season. Not to be left out of the fray, the Nokia 6110 Navigator jumps in with all India maps and the Route 66 navigation software, unlike the Nokia Maps application found on its other GPS phones, the E90, N95, and N82. Y...
100%
gsmarena.com
Updated:
2011-08-02 10:26:27
Are you often getting lost in big cities? Wanna get rid of all those maps in the glove compartment? Then the device we are about to show you, might just be what you’re looking for. Combining Nokia smartphone all-round qualities with GPS navigation g...
0%
mobilechoiceuk.com
Updated:
2011-08-02 10:26:28
The 6110 Navigator is one of the best dedicated sat nav smartphones on the road.top deals for this phone Handset cost: FREE 18 month contract,50% Extra Mins,Vodafone World,Unlimited TextsTariff: VodafoneSupplier: Vodafone Buy now | View more deals...
Good The sat nav performance is much more realised than the N95 and is hard to fault.
Bad The 6110 isnt geared for quick and easy operation due to the lack of touch-screen and its small display.
Bottom line The 6110 Navigator is one of the best dedicated sat nav smartphones on the road.
80%
mobileburn.com
Updated:
2011-08-02 10:26:28
We first spent time with Nokias S60 powered 6110 Navigator at 3GSM earlier this year during a test drive around Barcelona. Now that it is available for purchase, Brad gives the GPS powered 6110 slider its own test drive in this hands-on review.
0%
stuff.tv
Updated:
2011-08-02 10:26:28
When the Nokia N95 multimedia mother ship landed earlier this year, its built-in GPS receiver was one of many stellar features to set the mouth salivating. Unfortunately, its sat-nav performance was far from convincing, with a temperamental GPS satelli...
Good Superb sat-nav software and maps. Robust build. Loud voice commands...
Bad Quite chunky. Dashboard and windscreen mounting brackets not supplied. Small screen for navigation...
Bottom line The 6110 is worthy of a place in the handheld GPS premier league, but its screen is a little too small for behind the wheel navigation...
80%
Mobile88.com
Updated:
2011-08-02 10:26:28
Nokia Malaysia (M) Sdn Bhd / Avaxx 1-300-88-1600 9/10 8/10 9/10 9/10 8.5/10+ 2MP Camera+ 3G phone+ GPS easy to use - Video playback defective The 6110 Navigator is a quadband GSM 850/900/1800/1900 device weighing about 120 grams. It has a slider form...
85%
Allaboutsymbian.com
Updated:
2011-08-02 10:26:28
Nokia 6110 Navigator ReviewThe concept behind the 6110 Navigator is very simple: You can take the phone out of the box and use it for full satellite navigation straight away, without having to do anything else. You can even use it without a SIM card, a...
85%
mobile-review.com US
Updated:
2011-08-02 10:26:28
The advent of a GPS-armed handset, or, to be more precise, a whole range of such devices by Nokia, was only a matter of time. Lagging behind Windows Mobile offerings both in terms of ease of navigation and number of models sporting built-in GPS, Nokia...
0%
tech-faq.com
Updated:
2011-08-02 10:26:28
The Nokia 6110 Navigator is one of the newest slider phones from the worlds most popular cell phone company. While it may, on first glance, look like any other slider phone that Nokia makes, there is one major difference between it and so many other...
Good Great LCD screen ,Lots of functions ,GPS ,Media player with expandable memory slot ,3G functionality...
Bad No Wi-Fi ,Boring external styling , Lack of processing power can slow phone down during GPS navigation ,Terrible talk time with the current battery life...
Bottom line Despite everything that the Nokia 6110 Navigator comes with, there really is not much of a reason to get this phone. Sure, it does have a huge array of features - but it does not do any of them particularly well. Nokia would have been better off with m...
0%