location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP G8C30EA POS system Z3795 1,59 GHz 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G8C30EA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8C30EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793323991 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 277552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2016
Product end of life date
Bullet Points HP G8C30EA POS system Z3795 1,59 GHz 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 25,6 cm (10.1") Black
  • - Touchscreen
  • - Intel Atom® 1,59 GHz 2 MB
  • - LPDDR3 4 GB
  • - SSD 64 GB
  • - Built-in speaker(s) Card reader integrated
  • - Wi-Fi Microphone in
  • - 10 W
More>>>
Short summary description HP G8C30EA POS system Z3795 1,59 GHz 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen Black:
This short summary of the HP G8C30EA POS system Z3795 1,59 GHz 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP G8C30EA, 25,6 cm (10.1"), 1920 x 1200 pixels, Intel Atom®, Z3795, 1,59 GHz, 2 MB

Long summary description HP G8C30EA POS system Z3795 1,59 GHz 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen Black:
This is an auto-generated long summary of HP G8C30EA POS system Z3795 1,59 GHz 25,6 cm (10.1") 1920 x 1200 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP G8C30EA. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Processor family: Intel Atom®, Processor model: Z3795, Processor frequency: 1,59 GHz. Internal memory: 4 GB, Internal memory type: LPDDR3, Memory clock speed: 1067 MHz. Total storage capacity: 64 GB, Storage media: SSD, HDD capacity: 64 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Display
Display diagonal *
25,6 cm (10.1")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
Processor
Processor family *
Intel Atom®
Processor model *
Z3795
Processor frequency
1,59 GHz
Processor cache
2 MB
Memory
Internal memory *
4 GB
Internal memory type
LPDDR3
Memory clock speed
1067 MHz
Storage
Total storage capacity *
64 GB
Storage media *
SSD
HDD capacity
64 GB
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Multimedia
Card reader integrated
Yes
Compatible memory cards
SDXC
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ports & interfaces
USB 2.0 ports quantity
1
Microphone in
Yes
Design
Product color
Black
Software
Bundled software
HP ePrint Driver HP Manageability HP PageLift PDF Complete HP WallPaper System Default Settings HP PC Hardware Diagnostics UEFI Buy Office
Power
Power supply
10 W
Weight & dimensions
Width
261 mm
Depth
178 mm
Height
9,2 mm
Weight
680 g
Source Review comments Score
tabletpcreview.com
Updated:
2015-01-22 06:55:05
The ElitePad 1000 G2 is HP's latest 10-inch Windows 8 tablet. Should casual users choose it over Microsoft and Lenovo's offerings, or is it better suited to business users? We takes a detailed look.If you've mostly handled Android tablets and iPads, then...
Good Solid specs, Accessories allow for flexibility...
Bad Limited ports on the device, Expensive, and accessories make it even more so...
Bottom line The second-generation HP ElitePad 1000 has a base unit that's a solid but expensive no-frills Windows 8 tablet, with the option for significant expansion for those willing to pay the price...
65%
infoworld.com
Updated:
2015-01-22 06:55:05
The ElitePad 1000 G2 has many of the bells and whistles you'd expect on a corporate tablet -- particularly one starting at $739 list (4GB memory, 64GB drive). What HP offers that the others don't is a long-established assortment of docks/jackets that bulk...
Good Gorgeous 1280by1200 display, Thin and light at 10.3by7.0by0.36 inches and 1.5 pounds, Includes a MicroSDXC slot supporting storage cards up to 2TB, Bestofbreed battery life (a full eight hours in my tests), Available with 4G LTE wireless broadband...
Bad No charge indicator, More expensive than competitors...
Bottom line At a Glance If you're looking for a Windows 8 tablet that will do real work, the ElitePad 1000 with the Productivity Jacket is an excellent, albeit pricey, choice...
83%
pcworld.com_techhive.com
Updated:
2015-01-22 06:55:05
Make it better and they will come. That's a common vendor mantra, but rarely are the improvements as compelling as those on HP's $800, 10.1-inch ElitePad 1000 business tablet. The successor to the ElitePad 900 replaces the single-core Intel Atom Z2760 wit...
Good Fairly thin for a Windows 8.1 tablet, Designed for MIL-STD810G milpecs...
Bad 64GB eMMC isn't fast nor much space on our review model, No USB ports on tablet itself...
Bottom line HP has updated its ElitePad with a higher resolution screen and faster CPU while keeping the milspec rating intact...
80%
slashgear.com
Updated:
2015-01-22 06:55:05
The HP ElitePad 1000 is a tablet built for business. Working with a 64-bit Intel Atom processor under the hood, Windows 8.1 up front, and both TPM 1.2 and HP Bios protection throughout, this unit is a true contender for the finest business world-oriented...
Bottom line The HP ElitePad 1000 G2 is not the sort of tablet you're going to want to get if you want to show off to your friends with fancy new apps and fun, useless features. This is a business machine. HP didn't make a toy here, they made a tool.If you're looking...
0%
pcmag.com
Updated:
2015-01-22 06:55:05
The HP ElitePad 1000 G2 ($789) is a Windows tablet with business on its mind. With several work-friendly features and a wide array of accessories that let you adjust to the demands of your employees and services, the ElitePad 1000 G2%displayPrice% at %sel...
Good Current Intel Atom processor offers solid performance. Serviceable chassis. Dozens of accessories let you tailor a tablet without having to order a one-off configuration.
Bad Full functionality requires additional accessories. Atom processor can't compete with other Intel Core i5-based systems. Minimal on-board storage. Extremely limited port selection...
Bottom line The HP ElitePad 1000 G2 is a Windows tablet for business with solid performance and battery life, but the heavy reliance on accessories may hinder more than it helps...
70%
techworld.com
Updated:
2015-01-22 06:55:05
The ElitePad is HP's answer to the iPad , a Windows tablet aimed specifically at business users. It has a 10.1-inch widescreen touch display, effectively equalling the regular iPad Air in size, and runs Microsoft Windows 8.1 Pro.HP doesn't get off to a gr...
Bottom line If you need to work with Windows programs and need a totable tablet with almost usable battery life, the ElitePad fulfills the job. As a first-choice device that can serve in a laptop role too, it's rather underpowered and will have you yearning for the p...
0%
chipchick.com
Updated:
2015-01-22 06:55:05
There are tons of Windows 8 tablets on the market, too many as a matter of fact. But the HP ElitePad is tailor-made for business users. To that effect, it has a few aces up its sleeve that make it extra specially unique. For starters, is its beautiful yet...
Good Attractive design that is also super durable, very good battery life of about 7 to 8 hours, built in 4G global connectivity, IT ready and friendly with lots of security features, lots of practical accessory options, The...
Bad No keyboard included, pretty pricey – especially with 4G option, no builtin USB port without jacket accessory, 4G international roaming prepaid options are coming soon for U.S. customers but aren't here yet...
Bottom line HP Describes the ElitePad 1000 G2 as the “true tablet for business,” and after spending some time with it, we understand why. The 10-inch display on the system offers the perfect balance in terms of productivity, while also allowing the device to be t...
0%
geardiary.com
Updated:
2015-01-22 06:55:05
The ElitePad 1000 G2 Tablet PC with the battery expansion jacket installedThe HP ElitePad is a slim tablet with a landscape orientation, versus the more portrait-oriented iPads. Other than the fact that both the ElitePad and the iPad have rectangular meta...
Good Slim, portable, and expandable tablet running Windows 8.1, excellent touch response for the majority of the time when I am using the tablet on its own, the expansion jacket adds USB, SD, and HDMI ports along with up to 20 extra hours of battery life...
Bad HP ElitePad 1000 prices start reasonably enough, but they can climb pretty quickly as you add features, memory cards, and jackets...
0%
computerworld.com
Updated:
2015-01-22 06:55:05
Microsoft's Surface Pro 3 has gotten a lot of attention as a way to bridge the gap between tablets and traditional notebooks. Its snap-on keyboard and pull-out rear stand tries to offer the best of both worlds, but with a 12-in. screen and weighing 1.8 lb...
Good Highresolution display, micro SD slot for extra storage, good performance, long battery life...
Bad Expensive, chunky case, keyboard has no touchpad...
Bottom line For those who use ThinkPad notebooks every day at work, the ThinkPad 10 tablet will seem like a long-lost friend. The styling -- corporate black with a couple of red touches -- is immediately recognizable as a ThinkPad. It has a good mix of performance an...
0%
notebookcheck.net
Updated:
2015-01-22 06:55:05
Nowadays, tablets are first and foremost entertainment devices - browsing, video playback and simple casual games count among the most used applications on iPad & co. However, the versatile devices become more and more important in the business segment; n...
Good high chassis quality, integrated LTE module, viewing angle stable IPS display, acceptable application performance, generous memory equipment, 64-bit Windows, long battery life, many accessories available...
Bad very high price, few ports, limited maintenance and upgrade possibilities, low 3D performance...
Bottom line HP ElitePad 1000 G2People trying to find an alternative to a classical business notebook are likely to be disappointed by the HP ElitePad 1000 G2 only a few ports, performance deficiencies, missing features - the list of flaws is long.The actual intention...
82%
networkworld.com
Updated:
2015-05-27 07:51:39
Microsoft's Surface Pro 3 has gotten a lot of attention as a way to bridge the gap between tablets and traditional notebooks. Its snap-on keyboard and pull-out rear stand tries to offer the best of both worlds, but with a 12-in. screen and weighing 1.8 lb...
Good High-resolution display, micro SD slot for extra storage, good performance, long battery life...
Bad Expensive, chunky case, keyboard has no touchpad...
0%
tomsitpro.com
Updated:
2016-01-29 11:13:00
The third and final tablet in our roundup review of Atom-powered business tablets is the HP ElitePad 1000 G2. As in the case with the other two tablets we looked at, there are a couple of different models, but the one we reviewed has 4 GB of memory and 12...
Good Best CPU performance overall, Best variety of accessories, Best keyboard...
Bad No standard ports on tablet, Expansion jacket required, Flash storage is slower than other units...
Bottom line Despite a lack of ports on the base unit, the best-in-class performance and best variety of accessories make this our recommended tablet in this class...
0%
techsupportforum.com
Updated:
2016-12-30 20:47:21
In the early 2000s, companies like Microsoft and IBM began to reveal a hybrid like computer, one that was controlled by your finger on a large touch screen and ran off of an internal battery. Today, we call this device a tablet.Tablet computing first beca...
Bottom line HP has crafted a clever and unique little tablet that is perfectly suited for the business world. Its strong military grade components, superb design, reasonable performance output and functionality make it a true productivity machine. When matched with t...
0%