location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 1040 2-port Fibre Channel Dual Controller LFF Storage
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7V99AR show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U) :
The short editorial description of HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U)

HP MSA 1040 2-port Fibre Channel Dual Controller LFF Storage
More>>>
Short summary description HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U):
This short summary of the HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage, HDD, Serial Attached SCSI (SAS), 3.5", 26 kg, Rack (2U)

Long summary description HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U):
This is an auto-generated long summary of HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage disk array Rack (2U) based on the first three specs of the first five spec groups.

HPE MSA 1040 2-port Fibre Channel Dual Controller LFF Storage. Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 3.5". Chassis type: Rack (2U). Number of storage drives supported: 12, Supported storage drive types: HDD. Width: 482,6 mm, Depth: 572 mm, Height: 89 mm, Weight: 26 kg

Brand Image Article code product Stock Price from
HPE

HPE C8R18A disk array Black
(show image)
C8R18A C8R18A 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEasy 3830 Gateway Storage Blade disk array HP StoreEasy 3830 Gateway Storage Blade disk array
(show image)
B7E01A StoreEasy 3830 Gateway Storage Blade 0.00
(excl. VAT)
0 (incl. VAT)
HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ763B 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ762B 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP D2700 Disk Enclosure disk array HP D2700 Disk Enclosure disk array
(show image)
AJ941A D2700 Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AJ941A disk array Rack (2U)
(show image)
AJ941A AJ941A 0.00
(excl. VAT)
0 (incl. VAT)
HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AK344A 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)