location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 684532R-B21 power supply unit 1500 W 1U Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
684532R-B21
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
684532R-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182096550 show
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Dec 2019 11:15:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE 684532R-B21 power supply unit 1500 W 1U Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1500 W 200 - 240 V 50 - 60 Hz
  • - Server 1U 80 PLUS Platinum
  • - Silver
Long product name HPE 684532R-B21 power supply unit 1500 W 1U Silver :
The short editorial description of HPE 684532R-B21 power supply unit 1500 W 1U Silver

HP 1500W Common Slot Platinum Plus Hot Plug Power Supply Kit
More>>>
Short summary description HPE 684532R-B21 power supply unit 1500 W 1U Silver:
This short summary of the HPE 684532R-B21 power supply unit 1500 W 1U Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 684532R-B21, 1500 W, 200 - 240 V, 50 - 60 Hz, 94%, Server, 1U

Long summary description HPE 684532R-B21 power supply unit 1500 W 1U Silver:
This is an auto-generated long summary of HPE 684532R-B21 power supply unit 1500 W 1U Silver based on the first three specs of the first five spec groups.

HPE 684532R-B21. Total power: 1500 W, AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product color: Silver. Width: 86,3 mm, Depth: 190,5 mm, Height: 38,1 mm

Brand Image Article code product Stock Price from
HP 4U Redundant Power Supply Enablement Kit power supply unit HP 4U Redundant Power Supply Enablement Kit power supply unit
(show image)
675843-B21 4U Redundant Power Supply Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Redundant Enablement Kit power supply unit HP Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)