location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PDU02IPSC power distribution unit (PDU) 2 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU02IPSC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU02IPSC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030852364 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description StarTech.com PDU02IPSC power distribution unit (PDU) 2 AC outlet(s):
This short summary of the StarTech.com PDU02IPSC power distribution unit (PDU) 2 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PDU02IPSC, Switched, Steel, 2 AC outlet(s), NEMA 5–20R, C14 coupler, CE, FCC

Long summary description StarTech.com PDU02IPSC power distribution unit (PDU) 2 AC outlet(s):
This is an auto-generated long summary of StarTech.com PDU02IPSC power distribution unit (PDU) 2 AC outlet(s) based on the first three specs of the first five spec groups.

StarTech.com PDU02IPSC. PDU types: Switched, Housing material: Steel. AC outlets quantity: 2 AC outlet(s), AC outlet types: NEMA 5–20R, Power plug: C14 coupler. Certification: CE, FCC. Nominal input voltage: 100-240 V, Maximum current: 12 A. Dimensions (WxDxH): 130 x 182 x 45 mm, Weight: 820 g

Design
PDU types *
Switched
Housing material
Steel
Ports & interfaces
AC outlets quantity *
2 AC outlet(s)
Power plug
C14 coupler
AC outlet types *
NEMA 5–20R
Serial ports quantity
1
Ethernet LAN (RJ-45) ports
2
Features
LED indicators
Yes
Certification
CE, FCC
Power
Nominal input voltage *
100-240 V
Power
Maximum current *
12 A
Weight & dimensions
Dimensions (WxDxH)
130 x 182 x 45 mm
Weight
820 g
Packaging data
Package weight
1,2 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
0 - 85%
Technical details
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
StarTech.com PDU02IP power distribution unit (PDU) 2 AC outlet(s) Black StarTech.com PDU02IP power distribution unit (PDU) 2 AC outlet(s) Black
(show image)
PDU02IP PDU02IP 0.00
(excl. VAT)
0 (incl. VAT)