location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART3000SLT uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 7 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMART3000SLT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART3000SLT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332125767 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite SMART3000SLT uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 7 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Line-Interactive
  • - 3 kVA 2250 W
  • - Waveform: Sine
  • - 7 AC outlet(s)
  • - Tower Black
More>>>
Short summary description Tripp Lite SMART3000SLT uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 7 AC outlet(s):
This short summary of the Tripp Lite SMART3000SLT uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 7 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART3000SLT, Line-Interactive, 3 kVA, 2250 W, Sine, 83 V, 145 V

Long summary description Tripp Lite SMART3000SLT uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 7 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART3000SLT uninterruptible power supply (UPS) Line-Interactive 3 kVA 2250 W 7 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART3000SLT. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2250 W. AC outlet types: NEMA 5–20R, NEMA L5-30R, Power plug: NEMA L5-30P, AC outlets quantity: 7 AC outlet(s). Typical backup time at full load: 3,5 min, Typical backup time at half load: 9 min, Battery recharge time: 4,5 h. Form factor: Tower, Product color: Black, Housing material: Steel. Width: 225,4 mm, Depth: 317,5 mm, Height: 266,7 mm

Brand Image Article code product Stock Price from
Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s) Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s)
(show image)
SMX1050SLT SMX1050SLT 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s) Tripp Lite SMX1000LCD uninterruptible power supply (UPS) 1 kVA 500 W 6 AC outlet(s)
(show image)
SMX1000LCD SMX1000LCD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)