Tripp Lite logo

Tripp Lite S105-000 wire connector HD68 F Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57181
Info modified on:
04 Apr 2019, 09:54:19
Long product name Tripp Lite S105-000 wire connector HD68 F Black:

S105-000 - Black

Tripp Lite S105-000 wire connector HD68 F Black:

This Tripp Lite active internal SCSI III terminator provides the termination necessary at the end of a chain of U2W/U3W LVD SCSI drives. It is also capable of providing active negation termination to ultra-wide single-ended SCSI drive chains. This allows it to be used and re-used in any configuration. This single ended active terminator include a voltage regulator circuit to compensate for fluctuations in the host adapter. Has an HD68F connector. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- All Tripp Lite SCSI products, regardless of the SCSI generation, meet the latest specifications of ANSI.
- Tripp Lite offers a complete line of internal and external solutions for SCSI/RAID and fibre channel ranging from the very latest Ultra 320 to legacy SCSI-1 and every combination in between.
- Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

Short summary description Tripp Lite S105-000 wire connector HD68 F Black:

Tripp Lite S105-000, HD68 F, Black, 1 pc(s)

Long summary description Tripp Lite S105-000 wire connector HD68 F Black:

Tripp Lite S105-000. Connector(s): HD68 F, Product color: Black. Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.