location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P222-010 PS/2 cable 3 m 6-p Mini-DIN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P222-010
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P222-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332011916 show
Category:
A cable with a PS/2 plug. A Ps/2 plug is a 6-pin plug used to connect a keyboard and mouse to a computer. They were first introduced on IBM's PS/2 desktop PC in 1987. Subsequently, PS/2 connections have been largely replaced by USB connections.
PS/2 Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:01:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P222-010 PS/2 cable 3 m 6-p Mini-DIN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3 m
  • - 6-p Mini-DIN Male
  • - 6-p Mini-DIN Female
More>>>
Short summary description Tripp Lite P222-010 PS/2 cable 3 m 6-p Mini-DIN:
This short summary of the Tripp Lite P222-010 PS/2 cable 3 m 6-p Mini-DIN data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P222-010, 3 m, 6-p Mini-DIN, 6-p Mini-DIN, Male, Female, China

Long summary description Tripp Lite P222-010 PS/2 cable 3 m 6-p Mini-DIN:
This is an auto-generated long summary of Tripp Lite P222-010 PS/2 cable 3 m 6-p Mini-DIN based on the first three specs of the first five spec groups.

Tripp Lite P222-010. Cable length: 3 m, Connector 1: 6-p Mini-DIN, Connector 2: 6-p Mini-DIN. Package width: 175,3 mm, Package depth: 12,7 mm, Package height: 215,9 mm. Master (outer) case width: 279,4 mm, Master (outer) case length: 12,7 mm, Master (outer) case height: 360,7 mm

Features
Cable length *
3 m
Connector 1 *
6-p Mini-DIN
Connector 2 *
6-p Mini-DIN
Connector 1 gender *
Male
Connector 2 gender *
Female
Country of origin
China
Packaging data
Package width
175,3 mm
Package depth
12,7 mm
Package height
215,9 mm
Packaging data
Package weight
80 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332011913
Harmonized System (HS) code
8544,42,2000
Master (outer) case width
279,4 mm
Master (outer) case length
12,7 mm
Master (outer) case height
360,7 mm
Master (outer) case weight
820 g
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P222-006 PS/2 cable 1,8 m 6-p Mini-DIN Tripp Lite P222-006 PS/2 cable 1,8 m 6-p Mini-DIN
(show image)
P222-006 P222-006 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)