location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P126-000 cable gender changer DVI VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P126-000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P126-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332096784 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P126-000 cable gender changer DVI VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DVI Male
  • - VGA (D-Sub) Female
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite P126-000 cable gender changer DVI VGA (D-Sub) Black:
This short summary of the Tripp Lite P126-000 cable gender changer DVI VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P126-000, DVI, VGA (D-Sub), Black

Long summary description Tripp Lite P126-000 cable gender changer DVI VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P126-000 cable gender changer DVI VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P126-000. Connector 1: DVI, Connector 2: VGA (D-Sub). Product color: Black

Ports & interfaces
Connector 1 *
DVI
Connector 2 *
VGA (D-Sub)
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product color *
Black
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Packaging data
Package weight
30 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332096781
Master (outer) case length
25,4 mm
Master (outer) case height
304,8 mm
Master (outer) case weight
330 g
Harmonized System (HS) code
8536,69,8000
Brand Image Article code product Stock Price from
Tripp Lite P136-000-1-BP cable gender changer DisplayPort HDMI Black Tripp Lite P136-000-1-BP cable gender changer DisplayPort HDMI Black
(show image)
P136-000-1-BP P136-000-1-BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black Tripp Lite P134-000VGAV2BP cable gender changer DisplayPort VGA Black
(show image)
P134-000VGAV2BP P134-000VGAV2BP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P131-000-A cable gender changer HDMI 3.5MM; HD15; MICRO-USB B Black Tripp Lite P131-000-A cable gender changer HDMI 3.5MM; HD15; MICRO-USB B Black
(show image)
P131-000-A P131-000-A 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-000-DP cable gender changer Mini DisplayPort DisplayPort Black Tripp Lite P139-000-DP cable gender changer Mini DisplayPort DisplayPort Black
(show image)
P139-000-DP P139-000-DP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-UHD-V2 cable gender changer DisplayPort HDMI Black Tripp Lite P136-000-UHD-V2 cable gender changer DisplayPort HDMI Black
(show image)
P136-000-UHD-V2 P136-000-UHD-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black Tripp Lite P134-000-VGA-V2 cable gender changer DisplayPort Black
(show image)
P134-000-VGA-V2 P134-000-VGA-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-000-DVI-V2 cable gender changer DisplayPort DVI-I Black Tripp Lite P134-000-DVI-V2 cable gender changer DisplayPort DVI-I Black
(show image)
P134-000-DVI-V2 P134-000-DVI-V2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P136-000-1 cable gender changer DisplayPort HDMI Black Tripp Lite P136-000-1 cable gender changer DisplayPort HDMI Black
(show image)
P136-000-1 P136-000-1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P142-000-UD cable gender changer HDMI (M) HDMI (F) Black Tripp Lite P142-000-UD cable gender changer HDMI (M) HDMI (F) Black
(show image)
P142-000-UD P142-000-UD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P142-000-UP cable gender changer HDMI Black Tripp Lite P142-000-UP cable gender changer HDMI Black
(show image)
P142-000-UP P142-000-UP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)