location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N456-000 wire connector Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N456-000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N456-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332120298 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 21:28:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite N456-000 wire connector Grey :
The short editorial description of Tripp Lite N456-000 wire connector Grey

N456-000
More>>>
Tripp Lite N456-000 wire connector Grey:
The official marketing text of Tripp Lite N456-000 wire connector Grey as supplied by the manufacturer

This coupler provides a simple and easy way to link together two fiber optic cables with SC and ST connectors. Can be used with duplex or simplex cable assemblies. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Dual SC and ST female connectors.
- For 62.5/125 or 50/125 multimode fiber.

Short summary description Tripp Lite N456-000 wire connector Grey:
This short summary of the Tripp Lite N456-000 wire connector Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N456-000, Grey, 1 pc(s), 177,8 mm, 241,3 mm, 2,5 mm, 20 g

Long summary description Tripp Lite N456-000 wire connector Grey:
This is an auto-generated long summary of Tripp Lite N456-000 wire connector Grey based on the first three specs of the first five spec groups.

Tripp Lite N456-000. Product color: Grey. Quantity per pack: 1 pc(s). Package width: 177,8 mm, Package depth: 241,3 mm, Package height: 2,5 mm. Country of origin: China, Master (outer) case width: 66 mm, Master (outer) case length: 254 mm

Features
Product color *
Grey
Technical details
Interface type
SC/ST
Ports quantity
2
Master (outer) case GTIN (EAN/UPC)
10037332120295
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package width
177,8 mm
Packaging data
Package depth
241,3 mm
Package height
2,5 mm
Package weight
20 g
Logistics data
Country of origin
China
Master (outer) case width
66 mm
Master (outer) case length
254 mm
Master (outer) case height
203,2 mm
Master (outer) case weight
230 g
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N455-000-PM wire connector 2x LC Beige Tripp Lite N455-000-PM wire connector 2x LC Beige
(show image)
N455-000-PM N455-000-PM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N455-000 wire connector 2x LC Grey Tripp Lite N455-000 wire connector 2x LC Grey
(show image)
N455-000 N455-000 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N452-000 wire connector 2x SC Grey Tripp Lite N452-000 wire connector 2x SC Grey
(show image)
N452-000 N452-000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)