location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N310-05M InfiniBand/fibre optic cable 5 m MT-RJ 2x SC OFNR Beige, Black, Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N310-05M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N310-05M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332123671 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:53:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N310-05M InfiniBand/fibre optic cable 5 m MT-RJ 2x SC OFNR Beige, Black, Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OFNR
  • - 5 m
  • - MT-RJ Male
  • - 2x SC Male
  • - Jacket material: Polyvinyl chloride (PVC)
  • - Multi-mode
  • - Beige, Black, Orange
More>>>
Short summary description Tripp Lite N310-05M InfiniBand/fibre optic cable 5 m MT-RJ 2x SC OFNR Beige, Black, Orange:
This short summary of the Tripp Lite N310-05M InfiniBand/fibre optic cable 5 m MT-RJ 2x SC OFNR Beige, Black, Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N310-05M, 5 m, OFNR, MT-RJ, 2x SC

Long summary description Tripp Lite N310-05M InfiniBand/fibre optic cable 5 m MT-RJ 2x SC OFNR Beige, Black, Orange:
This is an auto-generated long summary of Tripp Lite N310-05M InfiniBand/fibre optic cable 5 m MT-RJ 2x SC OFNR Beige, Black, Orange based on the first three specs of the first five spec groups.

Tripp Lite N310-05M. Cable length: 5 m, Cable type: OFNR, Connector 1: MT-RJ, Connector 2: 2x SC, Core diameter: 62,5 µm

Features
Cable length *
5 m
Connector 1 *
MT-RJ
Connector 2 *
2x SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Cable type *
OFNR
Product color *
Beige, Black, Orange
Core diameter
62,5 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Jacket material *
Polyvinyl chloride (PVC)
Country of origin
China
Technical details
Sustainability certificates
RoHS
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332123678
Compliance certificates
RoHS
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
40 g
Logistics data
Master (outer) case width
203,2 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
254 mm
Master (outer) case height
63,5 mm
Master (outer) case weight
530 g
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N820-05M-OM4 InfiniBand/fibre optic cable 5 m LC OFC Blue Tripp Lite N820-05M-OM4 InfiniBand/fibre optic cable 5 m LC OFC Blue
(show image)
N820-05M-OM4 N820-05M-OM4 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-30M InfiniBand/fibre optic cable LC OFNR Orange Tripp Lite N320-30M InfiniBand/fibre optic cable LC OFNR Orange
(show image)
N320-30M N320-30M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-05M InfiniBand/fibre optic cable 5 m 2x LC OFNR Blue, Yellow Tripp Lite N370-05M InfiniBand/fibre optic cable 5 m 2x LC OFNR Blue, Yellow
(show image)
N370-05M N370-05M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N366-03M InfiniBand/fibre optic cable 3 m LC SC OFNR Yellow Tripp Lite N366-03M InfiniBand/fibre optic cable 3 m LC SC OFNR Yellow
(show image)
N366-03M N366-03M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N366-02M InfiniBand/fibre optic cable 2 m 2x LC 2x SC OFNR Blue, Yellow Tripp Lite N366-02M InfiniBand/fibre optic cable 2 m 2x LC 2x SC OFNR Blue, Yellow
(show image)
N366-02M N366-02M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-15M InfiniBand/fibre optic cable LC OFNR Orange Tripp Lite N320-15M InfiniBand/fibre optic cable LC OFNR Orange
(show image)
N320-15M N320-15M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N310-30M InfiniBand/fibre optic cable MT-RJ 2x SC OFNR Beige, Black, Orange Tripp Lite N310-30M InfiniBand/fibre optic cable MT-RJ 2x SC OFNR Beige, Black, Orange
(show image)
N310-30M N310-30M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N310-010 InfiniBand/fibre optic cable 3 m MT-RJ 2x SC OFNR Beige, Black, Orange Tripp Lite N310-010 InfiniBand/fibre optic cable 3 m MT-RJ 2x SC OFNR Beige, Black, Orange
(show image)
N310-010 N310-010 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N310-003 InfiniBand/fibre optic cable 1 m MT-RJ 2x SC OFNR Beige, Black, Orange Tripp Lite N310-003 InfiniBand/fibre optic cable 1 m MT-RJ 2x SC OFNR Beige, Black, Orange
(show image)
N310-003 N310-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Multimode Fiber Optics 6-ft. (2-m) Duplex MMF 62.5/125 Patch Cable, MTRJ/SC InfiniBand/fibre optic cable 2 m Orange Tripp Lite Multimode Fiber Optics 6-ft. (2-m) Duplex MMF 62.5/125 Patch Cable, MTRJ/SC InfiniBand/fibre optic cable 2 m Orange
(show image)
N310-006 Multimode Fiber Optics 6-ft. (2-m) Duplex MMF 62.5/125 Patch Cable, MTRJ/SC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)