location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N306-12M InfiniBand/fibre optic cable Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N306-12M
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N306-12M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332120472 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tripp Lite N306-12M InfiniBand/fibre optic cable Orange :
The short editorial description of Tripp Lite N306-12M InfiniBand/fibre optic cable Orange

N30612M - 12m
More>>>
Tripp Lite N306-12M InfiniBand/fibre optic cable Orange:
The official marketing text of Tripp Lite N306-12M InfiniBand/fibre optic cable Orange as supplied by the manufacturer

Tripp Lite's 12 Meter ( 40ft. ) multimode duplex fiber optic SC/SC patch cable is manufactured from 62.5/125 zipcord fiber. The cable has SC connectors on each end, a PVC jacket and is FDDI and OFNR rated. duplex multimode fiber is most commonly used in LAN applications. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

- Manufactured from 62.5/125 duplex (zipcord) fiber.
- PVC jacket.
- Length: 12 Meter ( 40ft ) Connectors: 2 SC connectors on each end.
- Insertion loss testing performed on every connector (0.2db typical) and provided with cable.
- Beveled edge on ends of glass makes insertion of plug a breeze.
- Fiber made from glass (not a polymer).
- Color coded shrouds identify transmit and receive.
- Fiber optic distributed data interface (FDDI) rated.
- OFNR (riser rated).
- Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

Short summary description Tripp Lite N306-12M InfiniBand/fibre optic cable Orange:
This short summary of the Tripp Lite N306-12M InfiniBand/fibre optic cable Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N306-12M, 12 m

Long summary description Tripp Lite N306-12M InfiniBand/fibre optic cable Orange:
This is an auto-generated long summary of Tripp Lite N306-12M InfiniBand/fibre optic cable Orange based on the first three specs of the first five spec groups.

Tripp Lite N306-12M. Cable length: 12 m

Features
Cable length *
12 m
Product color *
Orange
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332120479
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
254 mm
Packaging data
Package weight
150 g
Logistics data
Master (outer) case width
254 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
203,2 mm
Master (outer) case height
177,8 mm
Master (outer) case weight
1,77 kg
Quantity per master (outer) case
10 pc(s)
Other features
Core / cladding diameter
62,5/125 µm
Brand Image Article code product Stock Price from
Tripp Lite N320-30M InfiniBand/fibre optic cable LC OFNR Orange Tripp Lite N320-30M InfiniBand/fibre optic cable LC OFNR Orange
(show image)
N320-30M N320-30M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N366-03M InfiniBand/fibre optic cable 3 m LC SC OFNR Yellow Tripp Lite N366-03M InfiniBand/fibre optic cable 3 m LC SC OFNR Yellow
(show image)
N366-03M N366-03M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N366-02M InfiniBand/fibre optic cable 2 m 2x LC 2x SC OFNR Blue, Yellow Tripp Lite N366-02M InfiniBand/fibre optic cable 2 m 2x LC 2x SC OFNR Blue, Yellow
(show image)
N366-02M N366-02M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-15M InfiniBand/fibre optic cable LC OFNR Orange Tripp Lite N320-15M InfiniBand/fibre optic cable LC OFNR Orange
(show image)
N320-15M N320-15M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N308-003 InfiniBand/fibre optic cable 1 m MT-RJ 2x ST OFNR Black, Orange Tripp Lite N308-003 InfiniBand/fibre optic cable 1 m MT-RJ 2x ST OFNR Black, Orange
(show image)
N308-003 N308-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N302-003 InfiniBand/fibre optic cable 1 m ST Orange Tripp Lite N302-003 InfiniBand/fibre optic cable 1 m ST Orange
(show image)
N302-003 N302-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N306-006 InfiniBand/fibre optic cable 1,8 m SC Orange Tripp Lite N306-006 InfiniBand/fibre optic cable 1,8 m SC Orange
(show image)
N306-006 N306-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N304-003 InfiniBand/fibre optic cable 0,9 m SC ST Orange Tripp Lite N304-003 InfiniBand/fibre optic cable 0,9 m SC ST Orange
(show image)
N304-003 N304-003 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N320-03M InfiniBand/fibre optic cable 3 m LC OFNR Orange Tripp Lite N320-03M InfiniBand/fibre optic cable 3 m LC OFNR Orange
(show image)
N320-03M N320-03M 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N506-02M InfiniBand/fibre optic cable 2 m SC Beige, Orange Tripp Lite N506-02M InfiniBand/fibre optic cable 2 m SC Beige, Orange
(show image)
N506-02M N506-02M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)