location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N302-006 InfiniBand/fibre optic cable 2 m ST Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N302-006
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N302-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332013224 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite N302-006 InfiniBand/fibre optic cable 2 m ST Orange
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 m
  • - ST
  • - ST
  • - Orange
More>>>
Short summary description Tripp Lite N302-006 InfiniBand/fibre optic cable 2 m ST Orange:
This short summary of the Tripp Lite N302-006 InfiniBand/fibre optic cable 2 m ST Orange data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N302-006, 2 m, ST, ST

Long summary description Tripp Lite N302-006 InfiniBand/fibre optic cable 2 m ST Orange:
This is an auto-generated long summary of Tripp Lite N302-006 InfiniBand/fibre optic cable 2 m ST Orange based on the first three specs of the first five spec groups.

Tripp Lite N302-006. Cable length: 2 m, Connector 1: ST, Connector 2: ST

Features
Cable length *
2 m
Connector 1 *
ST
Connector 2 *
ST
Product color *
Orange
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332013221
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Packaging data
Package height
228,6 mm
Package weight
40 g
Logistics data
Master (outer) case width
203,2 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
254 mm
Master (outer) case height
63,5 mm
Master (outer) case weight
400 g
Quantity per master (outer) case
10 pc(s)
Other features
Core / cladding diameter
62,5/125 µm
Brand Image Article code product Stock Price from
Tripp Lite N820-02M-IND InfiniBand/fibre optic cable 2 m LC Aqua colour Tripp Lite N820-02M-IND InfiniBand/fibre optic cable 2 m LC Aqua colour
(show image)
N820-02M-IND N820-02M-IND 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-25M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-25M-OM5 N820-25M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable LC Green, Turquoise Tripp Lite N820-20M-OM5 InfiniBand/fibre optic cable LC Green, Turquoise
(show image)
N820-20M-OM5 N820-20M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-15M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-15M-OM5 N820-15M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable LC Green Tripp Lite N820-10M-OM5 InfiniBand/fibre optic cable LC Green
(show image)
N820-10M-OM5 N820-10M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 7 m LC Green Tripp Lite N820-07M-OM5 InfiniBand/fibre optic cable 7 m LC Green
(show image)
N820-07M-OM5 N820-07M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 5 m LC Green Tripp Lite N820-05M-OM5 InfiniBand/fibre optic cable 5 m LC Green
(show image)
N820-05M-OM5 N820-05M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 3 m LC Green Tripp Lite N820-03M-OM5 InfiniBand/fibre optic cable 3 m LC Green
(show image)
N820-03M-OM5 N820-03M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 2 m LC Green Tripp Lite N820-02M-OM5 InfiniBand/fibre optic cable 2 m LC Green
(show image)
N820-02M-OM5 N820-02M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-01M-OM5 InfiniBand/fibre optic cable 1 m LC Green Tripp Lite N820-01M-OM5 InfiniBand/fibre optic cable 1 m LC Green
(show image)
N820-01M-OM5 N820-01M-OM5 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)