AGI 3103 camera/camcorder battery Lithium-Ion (Li-Ion) 3700 mAh

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19044
Info modified on:
20 Aug 2021, 12:58:05
Short summary description AGI 3103 camera/camcorder battery Lithium-Ion (Li-Ion) 3700 mAh:

AGI 3103, 3700 mAh, 3,6 V, Lithium-Ion (Li-Ion)

Long summary description AGI 3103 camera/camcorder battery Lithium-Ion (Li-Ion) 3700 mAh:

AGI 3103. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 3700 mAh, Purpose: Camcorder. Width: 72 mm, Depth: 39 mm, Height: 21 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.