HP logo

HP 14-inch Slim Topload Sleeve 35,6 cm (14") Sleeve case Grey

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78966
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2016
Long product name HP 14-inch Slim Topload Sleeve 35,6 cm (14") Sleeve case Grey:

HP 14-inch Slim Topload Sleeve

Short summary description HP 14-inch Slim Topload Sleeve 35,6 cm (14") Sleeve case Grey:

HP 14-inch Slim Topload Sleeve, Sleeve case, 35,6 cm (14"), Shoulder strap, 470 g

Long summary description HP 14-inch Slim Topload Sleeve 35,6 cm (14") Sleeve case Grey:

HP 14-inch Slim Topload Sleeve. Case type: Sleeve case, Maximum screen size: 35,6 cm (14"), Shoulder strap. Weight: 470 g. Surface coloration: Monochromatic

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.