location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR030-06N USB cable USB 2.0 0,15 m USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR030-06N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR030-06N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182098 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:45:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite UR030-06N USB cable USB 2.0 0,15 m USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0,15 m
  • - USB A Straight Male
  • - Mini-USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
More>>>
Short summary description Tripp Lite UR030-06N USB cable USB 2.0 0,15 m USB A Mini-USB B Black:
This short summary of the Tripp Lite UR030-06N USB cable USB 2.0 0,15 m USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR030-06N, 0,15 m, USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR030-06N USB cable USB 2.0 0,15 m USB A Mini-USB B Black:
This is an auto-generated long summary of Tripp Lite UR030-06N USB cable USB 2.0 0,15 m USB A Mini-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite UR030-06N. Cable length: 0,15 m. Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
0,15 m
Width
6,4 mm
Depth
152,4 mm
Height
6,4 mm
Weight
20 g
Packaging data
Package width
6,4 mm
Package depth
152,4 mm
Package height
6,4 mm
Package weight
20 g
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332182095
Master (outer) case width
185,4 mm
Master (outer) case length
315 mm
Master (outer) case height
25,4 mm
Master (outer) case weight
230 g
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Article code product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 1,8 m USB C 2 x USB C Black, Grey Tripp Lite U420P-2X6-100W USB cable USB 2.0 1,8 m USB C 2 x USB C Black, Grey
(show image)
U420P-2X6-100W U420P-2X6-100W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue
(show image)
U040AB-006CS5LB U040AB-006CS5LB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 1,83 m USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 1,83 m USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-003-S-LB USB cable USB 2.0 0,91 m USB A USB C Blue Tripp Lite U038AB-003-S-LB USB cable USB 2.0 0,91 m USB A USB C Blue
(show image)
U038AB-003-S-LB U038AB-003-S-LB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U038AB-006-S-LB USB cable USB 2.0 1,83 m USB A USB C Blue Tripp Lite U038AB-006-S-LB USB cable USB 2.0 1,83 m USB A USB C Blue
(show image)
U038AB-006-S-LB U038AB-006-S-LB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 4,6 m USB A Black Tripp Lite U325-015 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 4,6 m USB A Black
(show image)
U325-015 U325-015 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Black Tripp Lite U325-010 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 3 m USB A Black
(show image)
U325-010 U325-010 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U325X-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,83 m USB A Black Tripp Lite U325X-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,83 m USB A Black
(show image)
U325X-006 U325X-006 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,5 m USB C Black Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,5 m USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,49 m USB C Black Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,49 m USB C Black
(show image)
U421-20N-G2 U421-20N-G2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)