location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 9000 BT9295/32 beard trimmer 17 7 mm Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT9295/32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT9295/32
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips BEARDTRIMMER Series 9000 BT9295/32 beard trimmer 17 7 mm Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 60 min
  • - Number of length steps: 17
  • - Minimum hair length: 0,4 mm Maximum hair length: 7 mm
  • - Black, Grey
More>>>
Short summary description Philips BEARDTRIMMER Series 9000 BT9295/32 beard trimmer 17 7 mm Black, Grey:
This short summary of the Philips BEARDTRIMMER Series 9000 BT9295/32 beard trimmer 17 7 mm Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 9000 BT9295/32, Black, Grey

Long summary description Philips BEARDTRIMMER Series 9000 BT9295/32 beard trimmer 17 7 mm Black, Grey:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 9000 BT9295/32 beard trimmer 17 7 mm Black, Grey based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 9000 BT9295/32. Minimum hair length: 0,4 mm, Maximum hair length: 7 mm. Product color: Black, Grey. Operating time: 60 min

Performance
Number of length steps *
17
Minimum hair length *
0,4 mm
Maximum hair length *
7 mm
Design
Product color *
Black, Grey
Power
Number of batteries supported
17
Operating time *
60 min
Packaging content
Cleaning brush
Yes