location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2920-48G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9728A#ABB - NEW RETAIL
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - MAC address table: 16000 entries Switching capacity: 176 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
Guarantee: Lifetime, advance replacement, next business day
Long product name HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey :
The short editorial description of HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

HP 2920-48G Switch
More>>>
HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
The official marketing text of HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey as supplied by the manufacturer












Short summary description HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
This short summary of the HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2920-48G, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:
This is an auto-generated long summary of HP 2920-48G Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey based on the first three specs of the first five spec groups.

HP 2920-48G. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Combo SFP ports quantity
4
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Full duplex
Yes
Routing entries
2000
Flow control support
Yes
Link aggregation
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
176 Gbit/s
Throughput
130,9 Mpps
MAC address table *
16000 entries
Latency (10-100 Mbps)
9 µs
Latency (1 Gbps)
3,3 µs
Latency (10 Gbps)
3,2 µs
Packet buffer memory
11,25 MB
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product color
Grey
Performance
Built-in processor
Yes
Processor model
ARM11
Processor frequency
625 MHz
Memory type
SDRAM
Internal memory
512 MB
Flash memory
1024 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
70 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Heat dissipation
239 BTU/h
Weight & dimensions
Width
442 mm
Depth
336 mm
Height
44,5 mm
Weight
5,42 kg