location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81 Value Pack 680-ml Magenta DesignJet Dye Ink Cartridge and Printhead
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4992A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0025184252700 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2024 20:00:12
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jan 2011
Product end of life date
Bullet Points HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Magenta
  • - 1 pc(s)
Guarantee: Ink cartridgeis valid until the genuine HP ink is depleted as indicated by the printer, or the end ofdate is reached, whichever occurs first. Printheadis valid until the end ofdate printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.standard statement: Each HP ink cartridge and printhead is warranted to be free from defects in materials and workmanship during the period of the warranty. This warranty pertains to any HP ink cartridge or printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. The cartridge is under warranty until the genuine HP ink is depleted or the end of warranty date has been reached, whichever occurs first. The printhead is under warranty until the end of warranty date has been reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.
Long product name HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original :
The short editorial description of HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original

HP 81 Value Pack 680-ml Magenta Dye Ink Cartridge and Printhead
More>>>
HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original:
The official marketing text of HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original as supplied by the manufacturer






Short summary description HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original:
This short summary of the HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 81 Value Pack 680-ml Magenta DesignJet Dye Ink Cartridge and Printhead, Magenta, Dye-based ink, 1 pc(s)

Long summary description HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 81 Value Pack 680-ml Magenta DesignJet Dye and Printhead ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 81 Value Pack 680-ml Magenta DesignJet Dye Ink Cartridge and Printhead. Colour ink type: Dye-based ink, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Magenta
Compatibility *
HP Designjet 5000, 5000ps, 5500, 5500ps
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Magenta
Print head swath
2,16 cm (0.85")
Quantity per box
1 pc(s)
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
320 mm
Depth
88,9 mm
Height
114,3 mm
Package width
114,3 mm
Package depth
88,9 mm
Weight & dimensions
Package height
320 mm
Package weight
1,18 kg
Logistics data
Quantity per pallet
360 pc(s)
Number of cartons per pallet
72 pc(s)
Pallet weight
512,6 g
Products per larger master (outer) case
5 pc(s)
Larger master (outer) case gross weight
6,8 g
Master (outer) case gross weight (imperial)
6,8 kg (15 lbs)
Other features
Larger master carton dimensions (WxDxH)
340 x 147 x 485
Pallet dimensions (W x D x H)
1016 x 127 x 1219,2 mm
Package dimensions (WxDxH)
114,3 x 88,9 x 320 mm
Print head nozzles
512
Pallet size (EU)
1200 x 800 x 1277 mm
Country Distributor
United Kingdom 2 distributor(s)