location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Scotch Magic Tape 25 m Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Scotch Check ‘Scotch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scotch Magic Tape
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81925R18 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046719033850
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘Scotch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Scotch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2021 14:05:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Scotch Magic Tape 25 m Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 25 m
  • - Transparent
  • - Width: 19 mm
More>>>
Short summary description Scotch Magic Tape 25 m Transparent:
This short summary of the Scotch Magic Tape 25 m Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Scotch Magic Tape, 25 m, Transparent, 19 mm

Long summary description Scotch Magic Tape 25 m Transparent:
This is an auto-generated long summary of Scotch Magic Tape 25 m Transparent based on the first three specs of the first five spec groups.

Scotch Magic Tape. Length: 25 m, Product color: Transparent. Width: 19 mm

Brand Image Article code product Stock Price from
Scotch

Scotch Clear Tape, cartonbox, 24 rol, 12mm x 33m
(show image)
6001233 Clear Tape, cartonbox, 24 rol, 12mm x 33m 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch 6001933 stationery tape 33 m Transparent 1 pc(s)
(show image)
6001933 6001933 0.00
(excl. VAT)
0 (incl. VAT)
Scotch

Scotch Magic Tape, 19mmx33m, Matt 33 m
(show image)
8101933 Magic Tape, 19mmx33m, Matt 0.00
(excl. VAT)
0 (incl. VAT)