location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zebra ZT420 label printer Thermal transfer 305 mm/sec Ethernet LAN Wi-Fi Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zebra Check ‘Zebra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT42062-T0EC000Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052184500420
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Zebra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zebra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zebra ZT420 label printer Thermal transfer 305 mm/sec Ethernet LAN Wi-Fi Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal transfer
  • - Maximum printing width: 16,8 cm Print speed: 305 mm/sec
  • - Built-in barcodes: Code 11, Code 128 (A/B/C), Code 39, Code 93, Data Matrix, EAN13, EAN8, MaxiCode, QR Code, TLC39, UPC-A, UPC-E
  • - USB port Ethernet LAN Wi-Fi Bluetooth 2.1+EDR
  • - Display: LCD
  • - 18,1 kg
More>>>
Short summary description Zebra ZT420 label printer Thermal transfer 305 mm/sec Ethernet LAN Wi-Fi Bluetooth:
This short summary of the Zebra ZT420 label printer Thermal transfer 305 mm/sec Ethernet LAN Wi-Fi Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Zebra ZT420, Thermal transfer, 305 mm/sec, Grey

Long summary description Zebra ZT420 label printer Thermal transfer 305 mm/sec Ethernet LAN Wi-Fi Bluetooth:
This is an auto-generated long summary of Zebra ZT420 label printer Thermal transfer 305 mm/sec Ethernet LAN Wi-Fi Bluetooth based on the first three specs of the first five spec groups.

Zebra ZT420. Print technology: Thermal transfer, Print speed: 305 mm/sec. Product color: Grey