location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Desktop Mini Chassis Tower Stand Other

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Mini Chassis Tower Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1K23AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182454848 show
Category:
Components of a computer case.
Computer Case Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 498613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2024 07:54:02
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Desktop Mini Chassis Tower Stand Other :
The short editorial description of HP Desktop Mini Chassis Tower Stand Other

HP Desktop Mini Chassis Tower Stand
More>>>
Short summary description HP Desktop Mini Chassis Tower Stand Other:
This short summary of the HP Desktop Mini Chassis Tower Stand Other data-sheet is auto-generated and uses the product title and the first six key specs.

HP Desktop Mini Chassis Tower Stand, Other, Black, EliteDesk 800 G1 Mini, ProDesk 600 G1 Mini, Business, 160 mm, 117 mm

Long summary description HP Desktop Mini Chassis Tower Stand Other:
This is an auto-generated long summary of HP Desktop Mini Chassis Tower Stand Other based on the first three specs of the first five spec groups.

HP Desktop Mini Chassis Tower Stand. Type: Other, Product color: Black, Compatible products: EliteDesk 800 G1 Mini, ProDesk 600 G1 Mini. Width: 160 mm, Depth: 117 mm. Package width: 184 mm, Package depth: 232 mm, Package height: 57,5 mm. Package dimensions (WxDxH): 184 x 232 x 57,5 mm. Number of cartons per pallet layer: 10 pc(s), Number of layers per pallet: 8 pc(s), Quantity per pallet: 800 pc(s)

Features
Type *
Other
Product color
Black
Compatible products
EliteDesk 800 G1 Mini, ProDesk 600 G1 Mini
HP segment
Business
Weight & dimensions
Width
160 mm
Depth
117 mm
Packaging data
Package width
184 mm
Package depth
232 mm
Packaging data
Package height
57,5 mm
Other features
Package dimensions (WxDxH)
184 x 232 x 57,5 mm
Logistics data
Harmonized System (HS) code
84733080
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per pallet
800 pc(s)
Quantity per master (outer) case
101 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)