location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton EILB15 power distribution unit (PDU) 1 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EILB15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EILB15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172065865 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eaton EILB15 power distribution unit (PDU) 1 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-phase Metered 0U Black
  • - LCD
  • - 1 AC outlet(s) IEC 60309
  • - 22000 W
More>>>
Short summary description Eaton EILB15 power distribution unit (PDU) 1 AC outlet(s) 0U Black:
This short summary of the Eaton EILB15 power distribution unit (PDU) 1 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton EILB15, Metered, 0U, Three-phase, Rackmount, Vertical, Black

Long summary description Eaton EILB15 power distribution unit (PDU) 1 AC outlet(s) 0U Black:
This is an auto-generated long summary of Eaton EILB15 power distribution unit (PDU) 1 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Eaton EILB15. PDU types: Metered, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 1 AC outlet(s), AC outlet types: IEC 60309, Power plug: IEC 60309. Cable length: 3 m. Management protocols: SNMP, Telnet, Firmware upgradeable via: Network, USB. Nominal input voltage: 400 V, Maximum current: 32 A, AC input frequency: 50 Hz

Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)